nVent Electric Enclosure Cooling, 6000Btu, 1.757Kw; Product Range Nvent Hoffman N360646G700

Description
ENCLOSURE COOLING, 6000BTU, 1.757KW; Product Range:SPECTRACOOL N36 Series; Enclosure Material:Stainless Steel; Cooling Capacity:6000BTU; External Height - Metric:914mm; External Width - Metric:292.1mm; External Depth - Metric:355.6mmRoHS Compliant: Yes
Datasheet
Description
ENCLOSURE COOLING, 6000BTU, 1.757KW; Product Range:SPECTRACOOL N36 Series; Enclosure Material:Stainless Steel; Cooling Capacity:6000BTU; External Height - Metric:914mm; External Width - Metric:292.1mm; External Depth - Metric:355.6mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure Cooling, 6000Btu, 1.757Kw; Product Range Nvent Hoffman - 56AC9150 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure Cooling, 6000Btu, 1.757Kw; Product Range Nvent Hoffman
56AC9150
Enclosure Cooling, 6000Btu, 1.757Kw; Product Range Nvent Hoffman 56AC9150
ENCLOSURE COOLING, 6000BTU, 1.757KW; Product Range:SPECTRACOOL N36 Series; Enclosure Material:Stainless Steel; Cooling Capacity:6000BTU; External Height - Metric:914mm; External Width - Metric:292.1mm; External Depth - Metric:355.6mmRoHS Compliant: Yes

ENCLOSURE COOLING, 6000BTU, 1.757KW; Product Range:SPECTRACOOL N36 Series; Enclosure Material:Stainless Steel; Cooling Capacity:6000BTU; External Height - Metric:914mm; External Width - Metric:292.1mm; External Depth - Metric:355.6mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Air Conditioners
Product Number 56AC9150
Product Name Enclosure Cooling, 6000Btu, 1.757Kw; Product Range Nvent Hoffman
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Hazardous Location Duty Enclosure Cooler System - Hazloc Vortex AC - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 5000 BTU/hr (264 to 1466 W)
View Details
HEPAir Cleanroom HVAC System -  - Air Innovations LLC
Specs
Type Central;  Precision Cooling
Application Commercial; Industrial; Cleanroom; Hospital / Medical
View Details
Electrical - Climate Control - Air Conditioners - Outdoor/Stainless Steel - DTS3185A460N4SS - Hammond Manufacturing Company Inc.
Specs
Type Enclosure
Application Industrial
View Details