nVent Electric Air Conditioning Unit, 6000Btu, Grey; Product Range Nvent Hoffman N360646G151

Description
AIR CONDITIONING UNIT, 6000BTU, GREY; Product Range:SPECTRACOOL N36 Series; Enclosure Material:Stainless Steel; Cooling Capacity:6000BTU; External Height - Metric:914mm; External Width - Metric:292.1mm; External Height - Imperial:36"RoHS Compliant: Yes
Datasheet
Description
AIR CONDITIONING UNIT, 6000BTU, GREY; Product Range:SPECTRACOOL N36 Series; Enclosure Material:Stainless Steel; Cooling Capacity:6000BTU; External Height - Metric:914mm; External Width - Metric:292.1mm; External Height - Imperial:36"RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air Conditioning Unit, 6000Btu, Grey; Product Range Nvent Hoffman - 01X0608 - Newark, An Avnet Company
Chicago, IL, United States
Air Conditioning Unit, 6000Btu, Grey; Product Range Nvent Hoffman
01X0608
Air Conditioning Unit, 6000Btu, Grey; Product Range Nvent Hoffman 01X0608
AIR CONDITIONING UNIT, 6000BTU, GREY; Product Range:SPECTRACOOL N36 Series; Enclosure Material:Stainless Steel; Cooling Capacity:6000BTU; External Height - Metric:914mm; External Width - Metric:292.1mm; External Height - Imperial:36"RoHS Compliant: Yes

AIR CONDITIONING UNIT, 6000BTU, GREY; Product Range:SPECTRACOOL N36 Series; Enclosure Material:Stainless Steel; Cooling Capacity:6000BTU; External Height - Metric:914mm; External Width - Metric:292.1mm; External Height - Imperial:36"RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Air Conditioners
Product Number 01X0608
Product Name Air Conditioning Unit, 6000Btu, Grey; Product Range Nvent Hoffman
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Cooler System - ProtEX Vortex AC - Vortec
Specs
Type Enclosure
Application Industrial; Electronics
Cooling Capacity 900 to 5000 BTU/hr (264 to 1466 W)
View Details
TTW Wine Cellar Cooling Unit -  - Air Innovations LLC
Specs
Type Enclosure; Low Temp Air Conditioning
Application Residential; Commercial; Wine Cellars, Art, Documents, Instrument, Fur, Niche Environments
Cooling Capacity 820 to 2100 BTU/hr (240 to 616 W)
View Details
Air Coolers - 275293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 321 BTU/hr (94.09 W)
Voltage 24 V
View Details