nVent Electric Enclosure Cooling, 4000Btu, 1.172Kw; Product Range Nvent Hoffman N280446G360

Description
ENCLOSURE COOLING, 4000BTU, 1.172KW; Product Range:SPECTRACOOL N28 Series; Enclosure Material:Stainless Steel; Cooling Capacity:4000BTU; External Height - Metric:711mm; External Width - Metric:292.1mm; External Depth - Metric:355.6mmRoHS Compliant: Yes
Datasheet
Description
ENCLOSURE COOLING, 4000BTU, 1.172KW; Product Range:SPECTRACOOL N28 Series; Enclosure Material:Stainless Steel; Cooling Capacity:4000BTU; External Height - Metric:711mm; External Width - Metric:292.1mm; External Depth - Metric:355.6mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure Cooling, 4000Btu, 1.172Kw; Product Range Nvent Hoffman - 56AC9137 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure Cooling, 4000Btu, 1.172Kw; Product Range Nvent Hoffman
56AC9137
Enclosure Cooling, 4000Btu, 1.172Kw; Product Range Nvent Hoffman 56AC9137
ENCLOSURE COOLING, 4000BTU, 1.172KW; Product Range:SPECTRACOOL N28 Series; Enclosure Material:Stainless Steel; Cooling Capacity:4000BTU; External Height - Metric:711mm; External Width - Metric:292.1mm; External Depth - Metric:355.6mmRoHS Compliant: Yes

ENCLOSURE COOLING, 4000BTU, 1.172KW; Product Range:SPECTRACOOL N28 Series; Enclosure Material:Stainless Steel; Cooling Capacity:4000BTU; External Height - Metric:711mm; External Width - Metric:292.1mm; External Depth - Metric:355.6mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Air Conditioners
Product Number 56AC9137
Product Name Enclosure Cooling, 4000Btu, 1.172Kw; Product Range Nvent Hoffman
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Air Coolers - 275288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 178 BTU/hr (52.17 W)
Voltage 24 V
View Details
Custom Climate Control Systems for OEM Applications -  - Air Innovations LLC
Specs
Type Central;  Precision Cooling
Application Industrial
View Details
Enclosure Cooler System - ProtEX Vortex AC - Vortec
Specs
Type Enclosure
Application Industrial; Electronics
Cooling Capacity 900 to 5000 BTU/hr (264 to 1466 W)
View Details
Electrical - Climate Control - Air Conditioners - Outdoor/Stainless Steel - DTS3285A460N4SS - Hammond Manufacturing Company Inc.
Specs
Type Enclosure
Application Industrial
View Details