AIR CONDITIONING UNIT, 4000BTU, GREY; Product Range:SPECTRACOOL N28 Series; Enclosure Material:Stainless Steel; Cooling Capacity:4000BTU; External Height - Metric:711mm; External Width - Metric:292.1mm; External Height - Imperial:28"RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Air Conditioners |
| Product Number | 91T9300 |
| Product Name | Air Conditioning Unit, 4000Btu, Grey; Product Range Nvent Hoffman |
| Type | Enclosure |