nVent Electric Enclosure Cooling, 4000Btu, 1.172Kw; Product Range Nvent Hoffman N280416G800

Description
ENCLOSURE COOLING, 4000BTU, 1.172KW; Product Range:SPECTRACOOL N28 Series; Enclosure Material:Stainless Steel; Cooling Capacity:4000BTU; External Height - Metric:711mm; External Width - Metric:292.1mm; External Depth - Metric:355.6mmRoHS Compliant: Yes
Datasheet
Description
ENCLOSURE COOLING, 4000BTU, 1.172KW; Product Range:SPECTRACOOL N28 Series; Enclosure Material:Stainless Steel; Cooling Capacity:4000BTU; External Height - Metric:711mm; External Width - Metric:292.1mm; External Depth - Metric:355.6mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure Cooling, 4000Btu, 1.172Kw; Product Range Nvent Hoffman - 56AC9131 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure Cooling, 4000Btu, 1.172Kw; Product Range Nvent Hoffman
56AC9131
Enclosure Cooling, 4000Btu, 1.172Kw; Product Range Nvent Hoffman 56AC9131
ENCLOSURE COOLING, 4000BTU, 1.172KW; Product Range:SPECTRACOOL N28 Series; Enclosure Material:Stainless Steel; Cooling Capacity:4000BTU; External Height - Metric:711mm; External Width - Metric:292.1mm; External Depth - Metric:355.6mmRoHS Compliant: Yes

ENCLOSURE COOLING, 4000BTU, 1.172KW; Product Range:SPECTRACOOL N28 Series; Enclosure Material:Stainless Steel; Cooling Capacity:4000BTU; External Height - Metric:711mm; External Width - Metric:292.1mm; External Depth - Metric:355.6mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Air Conditioners
Product Number 56AC9131
Product Name Enclosure Cooling, 4000Btu, 1.172Kw; Product Range Nvent Hoffman
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Air Coolers - 275293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 321 BTU/hr (94.09 W)
Voltage 24 V
View Details
Enclosure Cooler System - Vortex - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 400 to 5000 BTU/hr (117 to 1466 W)
View Details
TTW Wine Cellar Cooling Unit -  - Air Innovations LLC
Specs
Type Enclosure; Low Temp Air Conditioning
Application Residential; Commercial; Wine Cellars, Art, Documents, Instrument, Fur, Niche Environments
Cooling Capacity 820 to 2100 BTU/hr (240 to 616 W)
View Details