nVent Electric Compact Indoor Cooling, Metal, Grey; Product Range Nvent Hoffman N170246G010

Description
COMPACT INDOOR COOLING, METAL, GREY; Product Range:SPECTRACOOL N17 Series; Enclosure Material:Metal; Cooling Capacity:2000BTU; External Height - Metric:562mm; External Width - Metric:304.8mm; External Depth - Metric:213.4mm RoHS Compliant: Yes
Datasheet
Description
COMPACT INDOOR COOLING, METAL, GREY; Product Range:SPECTRACOOL N17 Series; Enclosure Material:Metal; Cooling Capacity:2000BTU; External Height - Metric:562mm; External Width - Metric:304.8mm; External Depth - Metric:213.4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact Indoor Cooling, Metal, Grey; Product Range Nvent Hoffman - 67W2938 - Newark, An Avnet Company
Chicago, IL, United States
Compact Indoor Cooling, Metal, Grey; Product Range Nvent Hoffman
67W2938
Compact Indoor Cooling, Metal, Grey; Product Range Nvent Hoffman 67W2938
COMPACT INDOOR COOLING, METAL, GREY; Product Range:SPECTRACOOL N17 Series; Enclosure Material:Metal; Cooling Capacity:2000BTU; External Height - Metric:562mm; External Width - Metric:304.8mm; External Depth - Metric:213.4mm RoHS Compliant: Yes

COMPACT INDOOR COOLING, METAL, GREY; Product Range:SPECTRACOOL N17 Series; Enclosure Material:Metal; Cooling Capacity:2000BTU; External Height - Metric:562mm; External Width - Metric:304.8mm; External Depth - Metric:213.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Air Conditioners
Product Number 67W2938
Product Name Compact Indoor Cooling, Metal, Grey; Product Range Nvent Hoffman
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Air Coolers - 275288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 178 BTU/hr (52.17 W)
Voltage 24 V
View Details
Hazardous Location Duty Enclosure Cooler System - Hazloc Vortex AC - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 5000 BTU/hr (264 to 1466 W)
View Details
TTW Wine Cellar Cooling Unit -  - Air Innovations LLC
Specs
Type Enclosure; Low Temp Air Conditioning
Application Residential; Commercial; Wine Cellars, Art, Documents, Instrument, Fur, Niche Environments
Cooling Capacity 820 to 2100 BTU/hr (240 to 616 W)
View Details