nVent Electric Enclosure Cooling, 800Btu, 234W; Product Range Nvent Hoffman N160116G700

Description
ENCLOSURE COOLING, 800BTU, 234W; Product Range:SPECTRACOOL N16 Series; Enclosure Material:Stainless Steel; Cooling Capacity:800BTU; External Height - Metric:419mm; External Width - Metric:191mm; External Depth - Metric:160mm RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE COOLING, 800BTU, 234W; Product Range:SPECTRACOOL N16 Series; Enclosure Material:Stainless Steel; Cooling Capacity:800BTU; External Height - Metric:419mm; External Width - Metric:191mm; External Depth - Metric:160mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure Cooling, 800Btu, 234W; Product Range Nvent Hoffman - 56AC9105 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure Cooling, 800Btu, 234W; Product Range Nvent Hoffman
56AC9105
Enclosure Cooling, 800Btu, 234W; Product Range Nvent Hoffman 56AC9105
ENCLOSURE COOLING, 800BTU, 234W; Product Range:SPECTRACOOL N16 Series; Enclosure Material:Stainless Steel; Cooling Capacity:800BTU; External Height - Metric:419mm; External Width - Metric:191mm; External Depth - Metric:160mm RoHS Compliant: Yes

ENCLOSURE COOLING, 800BTU, 234W; Product Range:SPECTRACOOL N16 Series; Enclosure Material:Stainless Steel; Cooling Capacity:800BTU; External Height - Metric:419mm; External Width - Metric:191mm; External Depth - Metric:160mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Air Conditioners
Product Number 56AC9105
Product Name Enclosure Cooling, 800Btu, 234W; Product Range Nvent Hoffman
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Air Coolers - 275293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 321 BTU/hr (94.09 W)
Voltage 24 V
View Details
Personal Forklift Cabin Air Conditioner - Cabin Cool System - M100 - Air Innovations LLC
Specs
Type Cabin
Application Industrial
Voltage 12VDC; 48V
View Details
Cooling Only Personal Air Conditioners -  - Vortec
Specs
Type Personal Air Conditioners ( PAC )
Application Personal Air Conditioners ( PAC )
Cooling Capacity 900 to 2500 BTU/hr (264 to 733 W)
View Details
Electrical - Climate Control - Air Conditioners - Outdoor/Stainless Steel - DTS3031A115N4SS - Hammond Manufacturing Company Inc.
Specs
Type Enclosure
Application Industrial
View Details