nVent Electric Enclosure Cooling, 800Btu, 234W; Product Range Nvent Hoffman N160116G360

Description
ENCLOSURE COOLING, 800BTU, 234W; Product Range:SPECTRACOOL N16 Series; Enclosure Material:Stainless Steel; Cooling Capacity:800BTU; External Height - Metric:419mm; External Width - Metric:191mm; External Depth - Metric:160mm RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE COOLING, 800BTU, 234W; Product Range:SPECTRACOOL N16 Series; Enclosure Material:Stainless Steel; Cooling Capacity:800BTU; External Height - Metric:419mm; External Width - Metric:191mm; External Depth - Metric:160mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure Cooling, 800Btu, 234W; Product Range Nvent Hoffman - 56AC9104 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure Cooling, 800Btu, 234W; Product Range Nvent Hoffman
56AC9104
Enclosure Cooling, 800Btu, 234W; Product Range Nvent Hoffman 56AC9104
ENCLOSURE COOLING, 800BTU, 234W; Product Range:SPECTRACOOL N16 Series; Enclosure Material:Stainless Steel; Cooling Capacity:800BTU; External Height - Metric:419mm; External Width - Metric:191mm; External Depth - Metric:160mm RoHS Compliant: Yes

ENCLOSURE COOLING, 800BTU, 234W; Product Range:SPECTRACOOL N16 Series; Enclosure Material:Stainless Steel; Cooling Capacity:800BTU; External Height - Metric:419mm; External Width - Metric:191mm; External Depth - Metric:160mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Air Conditioners
Product Number 56AC9104
Product Name Enclosure Cooling, 800Btu, 234W; Product Range Nvent Hoffman
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Panel Guard System -  - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 2500 BTU/hr (264 to 733 W)
View Details
Air Coolers - 275293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 321 BTU/hr (94.09 W)
Voltage 24 V
View Details
Custom Clean Room Air Conditioner - AdvancAir® - Air Innovations LLC
Specs
Type Central;  Precision Cooling
Application Cleanroom
View Details