nVent HOFFMAN 19 Cabinet, Wall Mount, Mild Steel, Gry; Cabinet Type Nvent Hoffman MCD20165R5

Description
19" CABINET, WALL MOUNT, MILD STEEL, GRY; Cabinet Type:19 Inch Equipment; Product Range:MCD Series; Rack U Height:-; External Height - Imperial:78.74"; External Width - Imperial:63"; External Depth - Imperial:19.69" RoHS Compliant: Yes
Description
19" CABINET, WALL MOUNT, MILD STEEL, GRY; Cabinet Type:19 Inch Equipment; Product Range:MCD Series; Rack U Height:-; External Height - Imperial:78.74"; External Width - Imperial:63"; External Depth - Imperial:19.69" RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The 19" Cabinet, Wall Mount, Mild Steel, Gry, part of the MCD Series by Nvent Hoffman, is designed for efficient use in confined spaces, featuring a double door configuration that minimizes the space required for door operation. Constructed from mild steel, the cabinet has a frame made of 1.5 mm painted steel and doors made of 2 mm painted steel, ensuring durability and strength. It offers an IP 55 protection rating, making it suitable for various applications where protection from dust and water is necessary. The cabinet includes a removable roof panel, a mounting plate that is adjustable in depth, and a robust locking system with a 4-point lock on the main door. The design incorporates earthing features for safety, and the cabinet is delivered ready for combined installation, with options for stand-alone setups available through additional side panels. The product is compliant with RoHS standards and is delivered on a recyclable pallet, facilitating easy handling and installation.

Datasheet Summary
Powered by GS/AI

The 19" Cabinet, Wall Mount, Mild Steel, Gry, part of the MCD Series by Nvent Hoffman, is designed for efficient use in confined spaces, featuring a double door configuration that minimizes the space required for door operation. Constructed from mild steel, the cabinet has a frame made of 1.5 mm painted steel and doors made of 2 mm painted steel, ensuring durability and strength. It offers an IP 55 protection rating, making it suitable for various applications where protection from dust and water is necessary. The cabinet includes a removable roof panel, a mounting plate that is adjustable in depth, and a robust locking system with a 4-point lock on the main door. The design incorporates earthing features for safety, and the cabinet is delivered ready for combined installation, with options for stand-alone setups available through additional side panels. The product is compliant with RoHS standards and is delivered on a recyclable pallet, facilitating easy handling and installation.

Suppliers

Company
Product
Description
Supplier Links
19 Cabinet, Wall Mount, Mild Steel, Gry; Cabinet Type Nvent Hoffman - 88AH5406 - Newark, An Avnet Company
Chicago, IL, United States
19 Cabinet, Wall Mount, Mild Steel, Gry; Cabinet Type Nvent Hoffman
88AH5406
19 Cabinet, Wall Mount, Mild Steel, Gry; Cabinet Type Nvent Hoffman 88AH5406
19" CABINET, WALL MOUNT, MILD STEEL, GRY; Cabinet Type:19 Inch Equipment; Product Range:MCD Series; Rack U Height:-; External Height - Imperial:78.74"; External Width - Imperial:63"; External Depth - Imperial:19.69" RoHS Compliant: Yes

19" CABINET, WALL MOUNT, MILD STEEL, GRY; Cabinet Type:19 Inch Equipment; Product Range:MCD Series; Rack U Height:-; External Height - Imperial:78.74"; External Width - Imperial:63"; External Depth - Imperial:19.69" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 88AH5406
Product Name 19 Cabinet, Wall Mount, Mild Steel, Gry; Cabinet Type Nvent Hoffman
Height 78.74 inch (2000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Evidence Drying Cabinet - DrySafe™ ACEVD96A - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
Tool Bags - 1366427 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Fabric
Height 18.90 inch (480 mm)
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details