nVent HOFFMAN Enclosure,multipurpose,polystyrene, Grey; Enclosure Type Nvent Hoffman Vynckier MB252503PS

Description
ENCLOSURE,MULTIPURPO SE,POLYSTYRENE, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polystyrene ; External Height - Metric:64.8mm; External Width - Metric:65mm; External Depth - Metric:81mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE,MULTIPURPO SE,POLYSTYRENE, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polystyrene ; External Height - Metric:64.8mm; External Width - Metric:65mm; External Depth - Metric:81mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure,multipurpose,polystyrene, Grey; Enclosure Type Nvent Hoffman Vynckier - 46T6280 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure,multipurpose,polystyrene, Grey; Enclosure Type Nvent Hoffman Vynckier
46T6280
Enclosure,multipurpose,polystyrene, Grey; Enclosure Type Nvent Hoffman Vynckier 46T6280
ENCLOSURE,MULTIPURPO SE,POLYSTYRENE, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polystyrene ; External Height - Metric:64.8mm; External Width - Metric:65mm; External Depth - Metric:81mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE,MULTIPURPOSE,POLYSTYRENE, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polystyrene; External Height - Metric:64.8mm; External Width - Metric:65mm; External Depth - Metric:81mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 46T6280
Product Name Enclosure,multipurpose,polystyrene, Grey; Enclosure Type Nvent Hoffman Vynckier
Length 2.55 inch (64.8 mm)
Width 2.56 inch (65 mm)
Depth 3.19 inch (81 mm)
Material Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1228930 - RS Components, Ltd.
Specs
Shape Rectangular
Length 10.24 inch (260 mm)
Width 10.24 inch (260 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Operator Interface - Pushbutton Enclosures - 1437MO - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Pushbutton Enclosures
Length 11.75 inch (298 mm)
Width 8.5 inch (216 mm)
View Details
4 suppliers