nVent HOFFMAN Enclosure,multipurpose,polystyrene, Gry; Body Color Nvent Hoffman Vynckier MB252502PSK

Description
ENCLOSURE,MULTIPURPO SE,POLYSTYRENE, GRY; Body Color:Grey; Enclosure Material:Polystyrene ; Enclosure Type:Multipurpose; External Depth - Imperial:2.25"; External Depth - Metric:57mm; External Height - Imperial:2.55"; IP Rating:IP66 RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE,MULTIPURPO SE,POLYSTYRENE, GRY; Body Color:Grey; Enclosure Material:Polystyrene ; Enclosure Type:Multipurpose; External Depth - Imperial:2.25"; External Depth - Metric:57mm; External Height - Imperial:2.55"; IP Rating:IP66 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure,multipurpose,polystyrene, Gry; Body Color Nvent Hoffman Vynckier - 46T6275 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure,multipurpose,polystyrene, Gry; Body Color Nvent Hoffman Vynckier
46T6275
Enclosure,multipurpose,polystyrene, Gry; Body Color Nvent Hoffman Vynckier 46T6275
ENCLOSURE,MULTIPURPO SE,POLYSTYRENE, GRY; Body Color:Grey; Enclosure Material:Polystyrene ; Enclosure Type:Multipurpose; External Depth - Imperial:2.25"; External Depth - Metric:57mm; External Height - Imperial:2.55"; IP Rating:IP66 RoHS Compliant: Yes

ENCLOSURE,MULTIPURPOSE,POLYSTYRENE, GRY; Body Color:Grey; Enclosure Material:Polystyrene; Enclosure Type:Multipurpose; External Depth - Imperial:2.25"; External Depth - Metric:57mm; External Height - Imperial:2.55"; IP Rating:IP66 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 46T6275
Product Name Enclosure,multipurpose,polystyrene, Gry; Body Color Nvent Hoffman Vynckier
Depth 2.24 inch (57 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1228916 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455D801 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Rounded Rectangle
Length 3.15 inch (80.01 mm)
View Details
4 suppliers