nVent HOFFMAN Enclosure,multipurpose,polystyrene, Grey; Enclosure Type Nvent Hoffman Vynckier MB100704PS

Description
ENCLOSURE,MULTIPURPO SE,POLYSTYRENE, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polystyrene ; External Height - Metric:254mm; External Width - Metric:180mm; External Depth - Metric:111mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE,MULTIPURPO SE,POLYSTYRENE, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polystyrene ; External Height - Metric:254mm; External Width - Metric:180mm; External Depth - Metric:111mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure,multipurpose,polystyrene, Grey; Enclosure Type Nvent Hoffman Vynckier - 46T6226 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure,multipurpose,polystyrene, Grey; Enclosure Type Nvent Hoffman Vynckier
46T6226
Enclosure,multipurpose,polystyrene, Grey; Enclosure Type Nvent Hoffman Vynckier 46T6226
ENCLOSURE,MULTIPURPO SE,POLYSTYRENE, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polystyrene ; External Height - Metric:254mm; External Width - Metric:180mm; External Depth - Metric:111mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE,MULTIPURPOSE,POLYSTYRENE, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polystyrene; External Height - Metric:254mm; External Width - Metric:180mm; External Depth - Metric:111mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 46T6226
Product Name Enclosure,multipurpose,polystyrene, Grey; Enclosure Type Nvent Hoffman Vynckier
Length 10 inch (254 mm)
Width 7.09 inch (180 mm)
Depth 4.37 inch (111 mm)
Material Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
System enclosure - 850-836 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 12.76 inch (324 mm)
Depth 6.46 inch (164 mm)
View Details
2 suppliers