nVent HOFFMAN Enclosure,multipurpose,polycarbonate,gry; Body Color Nvent Hoffman Vynckier MB070465PCCT

Description
ENCLOSURE,MULTIPURPO SE,POLYCARBONATE,GRY ; Body Color:Grey; Enclosure Material:Polycarbona te; Enclosure Type:Multipurpose; External Depth - Imperial:6.49"; External Depth - Metric:165mm; External Height - Imperial:7.08" RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE,MULTIPURPO SE,POLYCARBONATE,GRY ; Body Color:Grey; Enclosure Material:Polycarbona te; Enclosure Type:Multipurpose; External Depth - Imperial:6.49"; External Depth - Metric:165mm; External Height - Imperial:7.08" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure,multipurpose,polycarbonate,gry; Body Color Nvent Hoffman Vynckier - 46T6183 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure,multipurpose,polycarbonate,gry; Body Color Nvent Hoffman Vynckier
46T6183
Enclosure,multipurpose,polycarbonate,gry; Body Color Nvent Hoffman Vynckier 46T6183
ENCLOSURE,MULTIPURPO SE,POLYCARBONATE,GRY ; Body Color:Grey; Enclosure Material:Polycarbona te; Enclosure Type:Multipurpose; External Depth - Imperial:6.49"; External Depth - Metric:165mm; External Height - Imperial:7.08" RoHS Compliant: Yes

ENCLOSURE,MULTIPURPOSE,POLYCARBONATE,GRY; Body Color:Grey; Enclosure Material:Polycarbonate; Enclosure Type:Multipurpose; External Depth - Imperial:6.49"; External Depth - Metric:165mm; External Height - Imperial:7.08" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 46T6183
Product Name Enclosure,multipurpose,polycarbonate,gry; Body Color Nvent Hoffman Vynckier
Depth 6.5 inch (165 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details
TK Series Enclosures - 127-916 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers