nVent HOFFMAN Enclosure,multipurpose,polycarbonate,grey; Enclosure Type Nvent Hoffman Vynckier MB070465PC

Description
ENCLOSURE,MULTIPURPO SE,POLYCARBONATE,GRE Y; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:179.8mm; External Width - Metric:110mm; External Depth - Metric:165mm; IP Rating:IP66; Body Color:GreyRoHS Compliant: Yes
Datasheet
Description
ENCLOSURE,MULTIPURPO SE,POLYCARBONATE,GRE Y; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:179.8mm; External Width - Metric:110mm; External Depth - Metric:165mm; IP Rating:IP66; Body Color:GreyRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure,multipurpose,polycarbonate,grey; Enclosure Type Nvent Hoffman Vynckier - 46T6182 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure,multipurpose,polycarbonate,grey; Enclosure Type Nvent Hoffman Vynckier
46T6182
Enclosure,multipurpose,polycarbonate,grey; Enclosure Type Nvent Hoffman Vynckier 46T6182
ENCLOSURE,MULTIPURPO SE,POLYCARBONATE,GRE Y; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:179.8mm; External Width - Metric:110mm; External Depth - Metric:165mm; IP Rating:IP66; Body Color:GreyRoHS Compliant: Yes

ENCLOSURE,MULTIPURPOSE,POLYCARBONATE,GREY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:179.8mm; External Width - Metric:110mm; External Depth - Metric:165mm; IP Rating:IP66; Body Color:GreyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 46T6182
Product Name Enclosure,multipurpose,polycarbonate,grey; Enclosure Type Nvent Hoffman Vynckier
Length 7.08 inch (180 mm)
Width 4.33 inch (110 mm)
Depth 6.5 inch (165 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

Keystone Electronics Corp.
Specs
Length 4 inch (102 mm)
Width 2.87 inch (73 mm)
Features RoHS Compliant
View Details
POLARIS Standard stainless steel enclosure - standard stainless steel enclosure with adapter connection without stand - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details