nVent HOFFMAN Enclosure,multipurpose,polycarbonate,gry; Enclosure Type Nvent Hoffman Vynckier MB070402PCCT

Description
ENCLOSURE,MULTIPURPO SE,POLYCARBONATE,GRY ; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:179.8mm; External Width - Metric:94mm; External Depth - Metric:57mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE,MULTIPURPO SE,POLYCARBONATE,GRY ; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:179.8mm; External Width - Metric:94mm; External Depth - Metric:57mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure,multipurpose,polycarbonate,gry; Enclosure Type Nvent Hoffman Vynckier - 46T6151 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure,multipurpose,polycarbonate,gry; Enclosure Type Nvent Hoffman Vynckier
46T6151
Enclosure,multipurpose,polycarbonate,gry; Enclosure Type Nvent Hoffman Vynckier 46T6151
ENCLOSURE,MULTIPURPO SE,POLYCARBONATE,GRY ; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:179.8mm; External Width - Metric:94mm; External Depth - Metric:57mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE,MULTIPURPOSE,POLYCARBONATE,GRY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:179.8mm; External Width - Metric:94mm; External Depth - Metric:57mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 46T6151
Product Name Enclosure,multipurpose,polycarbonate,gry; Enclosure Type Nvent Hoffman Vynckier
Length 7.08 inch (180 mm)
Width 3.7 inch (94 mm)
Depth 2.24 inch (57 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117361 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 10.83 inch (275 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418D10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 20 inch (508 mm)
View Details
4 suppliers