nVent HOFFMAN Enclosure,multipurpose,polycarbonate,gry; Enclosure Type Nvent Hoffman Vynckier MB050403PCCT

Description
ENCLOSURE,MULTIPURPO SE,POLYCARBONATE,GRY ; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:129.8mm; External Width - Metric:94mm; External Depth - Metric:90mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE,MULTIPURPO SE,POLYCARBONATE,GRY ; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:129.8mm; External Width - Metric:94mm; External Depth - Metric:90mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure,multipurpose,polycarbonate,gry; Enclosure Type Nvent Hoffman Vynckier - 46T6127 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure,multipurpose,polycarbonate,gry; Enclosure Type Nvent Hoffman Vynckier
46T6127
Enclosure,multipurpose,polycarbonate,gry; Enclosure Type Nvent Hoffman Vynckier 46T6127
ENCLOSURE,MULTIPURPO SE,POLYCARBONATE,GRY ; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:129.8mm; External Width - Metric:94mm; External Depth - Metric:90mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE,MULTIPURPOSE,POLYCARBONATE,GRY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:129.8mm; External Width - Metric:94mm; External Depth - Metric:90mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 46T6127
Product Name Enclosure,multipurpose,polycarbonate,gry; Enclosure Type Nvent Hoffman Vynckier
Length 5.11 inch (130 mm)
Width 3.7 inch (94 mm)
Depth 3.54 inch (90 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117817 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 4.8 inch (122 mm)
Width 11.61 inch (295 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418J10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 24 inch (610 mm)
View Details
5 suppliers