nVent HOFFMAN Enclosure,multipurpose,polystyrene, Gry; Body Color Nvent Hoffman Vynckier MB042503PSCTK

Description
ENCLOSURE,MULTIPURPO SE,POLYSTYRENE, GRY; Body Color:Grey; Enclosure Material:Polystyrene ; Enclosure Type:Multipurpose; External Depth - Imperial:3.18"; External Depth - Metric:81mm; External Height - Imperial:3.7"; IP Rating:IP66 RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE,MULTIPURPO SE,POLYSTYRENE, GRY; Body Color:Grey; Enclosure Material:Polystyrene ; Enclosure Type:Multipurpose; External Depth - Imperial:3.18"; External Depth - Metric:81mm; External Height - Imperial:3.7"; IP Rating:IP66 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure,multipurpose,polystyrene, Gry; Body Color Nvent Hoffman Vynckier - 46T6116 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure,multipurpose,polystyrene, Gry; Body Color Nvent Hoffman Vynckier
46T6116
Enclosure,multipurpose,polystyrene, Gry; Body Color Nvent Hoffman Vynckier 46T6116
ENCLOSURE,MULTIPURPO SE,POLYSTYRENE, GRY; Body Color:Grey; Enclosure Material:Polystyrene ; Enclosure Type:Multipurpose; External Depth - Imperial:3.18"; External Depth - Metric:81mm; External Height - Imperial:3.7"; IP Rating:IP66 RoHS Compliant: Yes

ENCLOSURE,MULTIPURPOSE,POLYSTYRENE, GRY; Body Color:Grey; Enclosure Material:Polystyrene; Enclosure Type:Multipurpose; External Depth - Imperial:3.18"; External Depth - Metric:81mm; External Height - Imperial:3.7"; IP Rating:IP66 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 46T6116
Product Name Enclosure,multipurpose,polystyrene, Gry; Body Color Nvent Hoffman Vynckier
Depth 3.19 inch (81 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Keystone Electronics Corp.
Specs
Features RoHS Compliant
View Details
GUB enclosure - flameproof ex d iic enclosures gub - BARTEC
Specs
Material Aluminum
NEMA Rating NEMA Enclosures
Features Flame Retardant
View Details
Heat Sink Enclosure, Aluminium, Silver; Enclosure Type Takachi - 78X4256 - Newark, An Avnet Company
Specs
Length 1.58 inch (40.01 mm)
Width 6.85 inch (174 mm)
Depth 7.09 inch (180 mm)
View Details