nVent HOFFMAN Enclosure,multipurpose,polycarbonate,gry; Body Color Nvent Hoffman Vynckier MB042503PCCT

Description
ENCLOSURE,MULTIPURPO SE,POLYCARBONATE,GRY ; Body Color:Grey; Enclosure Material:Polycarbona te; Enclosure Type:Multipurpose; External Depth - Imperial:3.18"; External Depth - Metric:81mm; External Height - Imperial:3.7"; IP Rating:IP66 RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE,MULTIPURPO SE,POLYCARBONATE,GRY ; Body Color:Grey; Enclosure Material:Polycarbona te; Enclosure Type:Multipurpose; External Depth - Imperial:3.18"; External Depth - Metric:81mm; External Height - Imperial:3.7"; IP Rating:IP66 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure,multipurpose,polycarbonate,gry; Body Color Nvent Hoffman Vynckier - 46T6111 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure,multipurpose,polycarbonate,gry; Body Color Nvent Hoffman Vynckier
46T6111
Enclosure,multipurpose,polycarbonate,gry; Body Color Nvent Hoffman Vynckier 46T6111
ENCLOSURE,MULTIPURPO SE,POLYCARBONATE,GRY ; Body Color:Grey; Enclosure Material:Polycarbona te; Enclosure Type:Multipurpose; External Depth - Imperial:3.18"; External Depth - Metric:81mm; External Height - Imperial:3.7"; IP Rating:IP66 RoHS Compliant: Yes

ENCLOSURE,MULTIPURPOSE,POLYCARBONATE,GRY; Body Color:Grey; Enclosure Material:Polycarbonate; Enclosure Type:Multipurpose; External Depth - Imperial:3.18"; External Depth - Metric:81mm; External Height - Imperial:3.7"; IP Rating:IP66 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 46T6111
Product Name Enclosure,multipurpose,polycarbonate,gry; Body Color Nvent Hoffman Vynckier
Depth 3.19 inch (81 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 122119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 11.81 inch (300 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Operator Interface - Pushbutton Enclosures - 1437MB - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Pushbutton Enclosures
Length 6 inch (152 mm)
Width 4 inch (102 mm)
View Details
4 suppliers