nVent HOFFMAN Enclosure,multipurpose,polycarbonate,gry; Enclosure Type Nvent Hoffman Vynckier MB040435PCK

Description
ENCLOSURE,MULTIPURPO SE,POLYCARBONATE,GRY ; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:110mm; External Width - Metric:110mm; External Depth - Metric:90mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE,MULTIPURPO SE,POLYCARBONATE,GRY ; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:110mm; External Width - Metric:110mm; External Depth - Metric:90mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure,multipurpose,polycarbonate,gry; Enclosure Type Nvent Hoffman Vynckier - 46T6097 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure,multipurpose,polycarbonate,gry; Enclosure Type Nvent Hoffman Vynckier
46T6097
Enclosure,multipurpose,polycarbonate,gry; Enclosure Type Nvent Hoffman Vynckier 46T6097
ENCLOSURE,MULTIPURPO SE,POLYCARBONATE,GRY ; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:110mm; External Width - Metric:110mm; External Depth - Metric:90mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE,MULTIPURPOSE,POLYCARBONATE,GRY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:110mm; External Width - Metric:110mm; External Depth - Metric:90mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 46T6097
Product Name Enclosure,multipurpose,polycarbonate,gry; Enclosure Type Nvent Hoffman Vynckier
Length 4.33 inch (110 mm)
Width 4.33 inch (110 mm)
Depth 3.54 inch (90 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 1444450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 3.15 inch (80 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455B1202BK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Slimline
Length 4.72 inch (120 mm)
View Details
3 suppliers