nVent HOFFMAN Enclosure,multipurpose,polycarbonate,gry; Body Color Nvent Hoffman Vynckier MB040425PCCTK

Description
ENCLOSURE,MULTIPURPO SE,POLYCARBONATE,GRY ; Body Color:Grey; Enclosure Material:Polycarbona te; Enclosure Type:Multipurpose; External Depth - Imperial:2.25"; External Depth - Metric:57mm; External Height - Imperial:4.33"; IP Rating:IP66RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE,MULTIPURPO SE,POLYCARBONATE,GRY ; Body Color:Grey; Enclosure Material:Polycarbona te; Enclosure Type:Multipurpose; External Depth - Imperial:2.25"; External Depth - Metric:57mm; External Height - Imperial:4.33"; IP Rating:IP66RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure,multipurpose,polycarbonate,gry; Body Color Nvent Hoffman Vynckier - 46T6088 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure,multipurpose,polycarbonate,gry; Body Color Nvent Hoffman Vynckier
46T6088
Enclosure,multipurpose,polycarbonate,gry; Body Color Nvent Hoffman Vynckier 46T6088
ENCLOSURE,MULTIPURPO SE,POLYCARBONATE,GRY ; Body Color:Grey; Enclosure Material:Polycarbona te; Enclosure Type:Multipurpose; External Depth - Imperial:2.25"; External Depth - Metric:57mm; External Height - Imperial:4.33"; IP Rating:IP66RoHS Compliant: Yes

ENCLOSURE,MULTIPURPOSE,POLYCARBONATE,GRY; Body Color:Grey; Enclosure Material:Polycarbonate; Enclosure Type:Multipurpose; External Depth - Imperial:2.25"; External Depth - Metric:57mm; External Height - Imperial:4.33"; IP Rating:IP66RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 46T6088
Product Name Enclosure,multipurpose,polycarbonate,gry; Body Color Nvent Hoffman Vynckier
Depth 2.24 inch (57 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
System enclosure - 850-828/002-000 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 18.9 inch (480 mm)
Depth 6.3 inch (160 mm)
View Details
2 suppliers