ENCLOSURE,MULTIPURPO
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 46T6072 |
| Product Name | Enclosure,multipurpose,polycarbonate,gry; Enclosure Type Nvent Hoffman Vynckier |
| Length | 3.7 inch (94 mm) |
| Width | 3.7 inch (94 mm) |
| Depth | 2.24 inch (57 mm) |
| Material | Polycarbonate; Polycarbonate |