nVent Electric Boxes MAS0604015R5

Description
WALL-MOUNT IP66 1DR ENC W PNL
Request a Quote Datasheet
Description
WALL-MOUNT IP66 1DR ENC W PNL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 1441-MAS0604015R5-ND - DigiKey
Thief River Falls, MN, United States
WALL-MOUNT IP66 1DR ENC W PNL

WALL-MOUNT IP66 1DR ENC W PNL

Buy Now Datasheet
Enclosure, Wall Mount, Mild Steel, Grey; Enclosure Type Nvent Hoffman - 84AH4138 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Mild Steel, Grey; Enclosure Type Nvent Hoffman
84AH4138
Enclosure, Wall Mount, Mild Steel, Grey; Enclosure Type Nvent Hoffman 84AH4138
ENCLOSURE, WALL MOUNT, MILD STEEL, GREY; Enclosure Type:Wall Mount; Enclosure Material:Mild Steel; External Height - Metric:600mm; External Width - Metric:400mm; External Depth - Metric:155mm; IP Rating:IK10, IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, MILD STEEL, GREY; Enclosure Type:Wall Mount; Enclosure Material:Mild Steel; External Height - Metric:600mm; External Width - Metric:400mm; External Depth - Metric:155mm; IP Rating:IK10, IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 1441-MAS0604015R5-ND 84AH4138
Product Name Boxes Enclosure, Wall Mount, Mild Steel, Grey; Enclosure Type Nvent Hoffman
Type Junction Box
Material Steel Steel; Mild Steel
Features Hinged Cover
Ingress Protection(IP) Rating Against Foreign Objects 6
Ingress Protection(IP) Rating Against Moisture 6
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
TK Series Enclosures - 120-402 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.7 inch (93.98 mm)
View Details
5 suppliers
IP65 Aluminum Case With Corner Guard - EXW Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 2.28 to 7.76 inch (58 to 197 mm)
View Details
Boxes - 2946-899-632-ND - DigiKey
Specs
Type Junction Box
Material Plastic, Polyamide
View Details