WALL-MOUNT IP66 1DR ENC W PNL
ENCLOSURE, WALL MOUNT, MILD STEEL, GREY; Enclosure Type:Wall Mount; Enclosure Material:Mild Steel; External Height - Metric:500mm; External Width - Metric:400mm; External Depth - Metric:300mm; IP Rating:IK10, IP66; Body Color:Grey RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | 1441-MAS0504030R5-ND | 84AH4135 |
| Product Name | Boxes | Enclosure, Wall Mount, Mild Steel, Grey; Enclosure Type Nvent Hoffman |
| Type | Junction Box | |
| Material | Steel | Steel; Mild Steel |
| Features | Hinged Cover | |
| Ingress Protection(IP) Rating Against Foreign Objects | 6 | |
| Ingress Protection(IP) Rating Against Moisture | 6 |