nVent Electric Enclosure, Dbl Door, Wall Mnt/mild Steel; Enclosure Type Nvent Hoffman MAD1401030R5

Description
ENCLOSURE, DBL DOOR, WALL MNT/MILD STEEL; Enclosure Type:Wall Mount; Enclosure Material:Mild Steel; External Height - Metric:1.4m; External Width - Metric:1m; External Depth - Metric:300mm; IP Rating:IK10, IP55; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, DBL DOOR, WALL MNT/MILD STEEL; Enclosure Type:Wall Mount; Enclosure Material:Mild Steel; External Height - Metric:1.4m; External Width - Metric:1m; External Depth - Metric:300mm; IP Rating:IK10, IP55; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Dbl Door, Wall Mnt/mild Steel; Enclosure Type Nvent Hoffman - 84AH4118 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Dbl Door, Wall Mnt/mild Steel; Enclosure Type Nvent Hoffman
84AH4118
Enclosure, Dbl Door, Wall Mnt/mild Steel; Enclosure Type Nvent Hoffman 84AH4118
ENCLOSURE, DBL DOOR, WALL MNT/MILD STEEL; Enclosure Type:Wall Mount; Enclosure Material:Mild Steel; External Height - Metric:1.4m; External Width - Metric:1m; External Depth - Metric:300mm; IP Rating:IK10, IP55; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, DBL DOOR, WALL MNT/MILD STEEL; Enclosure Type:Wall Mount; Enclosure Material:Mild Steel; External Height - Metric:1.4m; External Width - Metric:1m; External Depth - Metric:300mm; IP Rating:IK10, IP55; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 84AH4118
Product Name Enclosure, Dbl Door, Wall Mnt/mild Steel; Enclosure Type Nvent Hoffman
Length 55.12 inch (1400 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Bulk Handling Enclosure - PowderSafe™ AC794BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 48 inch (1219 mm)
View Details
Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details