nVent Electric Air Conditioner, 800Btu; Product Range Nvent Hoffman M520816032

Description
AIR CONDITIONER, 800BTU; Product Range:-; Enclosure Material:Steel; Cooling Capacity:8000BTU; External Height - Metric:1.34m; External Width - Metric:435mm; External Depth - Metric:288mm; External Height - Imperial:52.6" RoHS Compliant: Yes
Datasheet
Description
AIR CONDITIONER, 800BTU; Product Range:-; Enclosure Material:Steel; Cooling Capacity:8000BTU; External Height - Metric:1.34m; External Width - Metric:435mm; External Depth - Metric:288mm; External Height - Imperial:52.6" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air Conditioner, 800Btu; Product Range Nvent Hoffman - 20C7133 - Newark, An Avnet Company
Chicago, IL, United States
Air Conditioner, 800Btu; Product Range Nvent Hoffman
20C7133
Air Conditioner, 800Btu; Product Range Nvent Hoffman 20C7133
AIR CONDITIONER, 800BTU; Product Range:-; Enclosure Material:Steel; Cooling Capacity:8000BTU; External Height - Metric:1.34m; External Width - Metric:435mm; External Depth - Metric:288mm; External Height - Imperial:52.6" RoHS Compliant: Yes

AIR CONDITIONER, 800BTU; Product Range:-; Enclosure Material:Steel; Cooling Capacity:8000BTU; External Height - Metric:1.34m; External Width - Metric:435mm; External Depth - Metric:288mm; External Height - Imperial:52.6" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Air Conditioners
Product Number 20C7133
Product Name Air Conditioner, 800Btu; Product Range Nvent Hoffman
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Cooler System - ATEX Vortex AC - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 5000 BTU/hr (264 to 1466 W)
View Details
Ducted Split Wine Cellar Cooling Units -  - Air Innovations LLC
Specs
Type Split; Low Temp Air Conditioning
Application Residential; Commercial; Wine Cellars, Art, Documents, Instrument, Fur, Niche Environments
Cooling Capacity 1000 to 16195 BTU/hr (293 to 4747 W)
View Details
Air Coolers - 275288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 178 BTU/hr (52.17 W)
Voltage 24 V
View Details