nVent Electric Air Conditioner, 1758W; Product Range Nvent Hoffman M360616307

Description
AIR CONDITIONER, 1758W; Product Range:-; Enclosure Material:Steel; Cooling Capacity:6000BTU; External Height - Metric:983mm; External Width - Metric:381mm; External Depth - Metric:289mm; External Height - Imperial:38.7" RoHS Compliant: Yes
Datasheet
Description
AIR CONDITIONER, 1758W; Product Range:-; Enclosure Material:Steel; Cooling Capacity:6000BTU; External Height - Metric:983mm; External Width - Metric:381mm; External Depth - Metric:289mm; External Height - Imperial:38.7" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air Conditioner, 1758W; Product Range Nvent Hoffman - 20C7131 - Newark, An Avnet Company
Chicago, IL, United States
Air Conditioner, 1758W; Product Range Nvent Hoffman
20C7131
Air Conditioner, 1758W; Product Range Nvent Hoffman 20C7131
AIR CONDITIONER, 1758W; Product Range:-; Enclosure Material:Steel; Cooling Capacity:6000BTU; External Height - Metric:983mm; External Width - Metric:381mm; External Depth - Metric:289mm; External Height - Imperial:38.7" RoHS Compliant: Yes

AIR CONDITIONER, 1758W; Product Range:-; Enclosure Material:Steel; Cooling Capacity:6000BTU; External Height - Metric:983mm; External Width - Metric:381mm; External Depth - Metric:289mm; External Height - Imperial:38.7" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Air Conditioners
Product Number 20C7131
Product Name Air Conditioner, 1758W; Product Range Nvent Hoffman
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Air Coolers - 275293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 321 BTU/hr (94.09 W)
Voltage 24 V
View Details
Enclosure Cooler System - Vortex - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 400 to 5000 BTU/hr (117 to 1466 W)
View Details
HEPAir Cleanroom HVAC System -  - Air Innovations LLC
Specs
Type Central;  Precision Cooling
Application Commercial; Industrial; Cleanroom; Hospital / Medical
View Details