nVent Electric INLINE Landscape, Type 4 and 12 LWC234616

Description
When applications require mounting electrical components the full width of an enclosure, the landscape orientation of this aesthetic INLINE Enclosure makes it possible. Full-width mounting brackets can be drilled anywhere along their length, providing maximum mounting flexibility.
Description
When applications require mounting electrical components the full width of an enclosure, the landscape orientation of this aesthetic INLINE Enclosure makes it possible. Full-width mounting brackets can be drilled anywhere along their length, providing maximum mounting flexibility.
Datasheet
Datasheet Summary
Powered by GS/AI

The Nvent Hoffman Wall Mount Enclosure (part number 74C6531) is constructed from 16 gauge mild steel and features a textured light-gray RAL 7035 polyester powder coating for durability. It is designed to meet various industry standards, including UL 508A, NEMA/EEMAC Type 3, 4, and 12, and has an IP66 rating, making it suitable for both indoor and outdoor applications. This enclosure has a hinged solid door that opens 180 degrees, allowing for easy access to the mounted components. It includes a seamless foam-in-place gasket for protection against dust and water ingress, as well as grounding provisions and self-grounding quarter-turn latches. The enclosure is equipped with external wall-mounting brackets and offers full-width mounting flexibility with drilled mounting studs. Engineers looking for a robust and versatile enclosure for electrical components may find this product suitable for their needs, particularly in environments where protection from harsh conditions is required.

Datasheet Summary
Powered by GS/AI

The Nvent Hoffman Wall Mount Enclosure (part number 74C6531) is constructed from 16 gauge mild steel and features a textured light-gray RAL 7035 polyester powder coating for durability. It is designed to meet various industry standards, including UL 508A, NEMA/EEMAC Type 3, 4, and 12, and has an IP66 rating, making it suitable for both indoor and outdoor applications. This enclosure has a hinged solid door that opens 180 degrees, allowing for easy access to the mounted components. It includes a seamless foam-in-place gasket for protection against dust and water ingress, as well as grounding provisions and self-grounding quarter-turn latches. The enclosure is equipped with external wall-mounting brackets and offers full-width mounting flexibility with drilled mounting studs. Engineers looking for a robust and versatile enclosure for electrical components may find this product suitable for their needs, particularly in environments where protection from harsh conditions is required.

Suppliers

Company
Product
Description
Supplier Links
INLINE Landscape, Type 4 and 12 - LWC234616 - nVent Electric
St. Louis Park, MN, United States
INLINE Landscape, Type 4 and 12
LWC234616
INLINE Landscape, Type 4 and 12 LWC234616
When applications require mounting electrical components the full width of an enclosure, the landscape orientation of this aesthetic INLINE Enclosure makes it possible. Full-width mounting brackets can be drilled anywhere along their length, providing maximum mounting flexibility.

When applications require mounting electrical components the full width of an enclosure, the landscape orientation of this aesthetic INLINE Enclosure makes it possible. Full-width mounting brackets can be drilled anywhere along their length, providing maximum mounting flexibility.

Supplier's Site Datasheet
Enclosure, Wall Mount, Steel, Gray; Enclosure Type Nvent Hoffman - 74C6531 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Steel, Gray; Enclosure Type Nvent Hoffman
74C6531
Enclosure, Wall Mount, Steel, Gray; Enclosure Type Nvent Hoffman 74C6531
ENCLOSURE, WALL MOUNT, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:230.1mm; External Width - Metric:460mm; External Depth - Metric:155mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:230.1mm; External Width - Metric:460mm; External Depth - Metric:155mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  nVent Electric Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number LWC234616 74C6531
Product Name INLINE Landscape, Type 4 and 12 Enclosure, Wall Mount, Steel, Gray; Enclosure Type Nvent Hoffman
Length 9 inch (229 mm) 9.06 inch (230 mm)
Width 18 inch (457 mm) 18.11 inch (460 mm)
Depth 6 inch (152 mm) 6.1 inch (155 mm)
Material Steel Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

TG Series Enclosures - 100-905-91 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4.88 inch (124 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Rotary Evaporator Enclosure - AC23824A - AirClean Systems
Specs
Shape Rectangular
Length 48 inch (1219 mm)
Width 38 inch (965 mm)
View Details
General Purpose Enclosures - 1325380 - RS Components, Ltd.
Specs
Shape Rectangular
Length 2.76 inch (70 mm)
Width 4.13 inch (105 mm)
View Details