nVent Electric INLINE, Type 4 LHC252015

Description
Aesthetic styling, with an attractive, durable light-gray finish, makes INLINE Enclosures an excellent choice when style and functionality are important. INLINE Enclosures have an outward formed flange to prevent contaminants from entering the enclosure and are available in three versions: window door, hinged solid door and solid screw cover.
Request a Quote Datasheet
Description
Aesthetic styling, with an attractive, durable light-gray finish, makes INLINE Enclosures an excellent choice when style and functionality are important. INLINE Enclosures have an outward formed flange to prevent contaminants from entering the enclosure and are available in three versions: window door, hinged solid door and solid screw cover.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INLINE, Type 4 - LHC252015 - nVent Electric
St. Louis Park, MN, United States
INLINE, Type 4
LHC252015
INLINE, Type 4 LHC252015
Aesthetic styling, with an attractive, durable light-gray finish, makes INLINE Enclosures an excellent choice when style and functionality are important. INLINE Enclosures have an outward formed flange to prevent contaminants from entering the enclosure and are available in three versions: window door, hinged solid door and solid screw cover.

Aesthetic styling, with an attractive, durable light-gray finish, makes INLINE Enclosures an excellent choice when style and functionality are important. INLINE Enclosures have an outward formed flange to prevent contaminants from entering the enclosure and are available in three versions: window door, hinged solid door and solid screw cover.

Supplier's Site Datasheet
Boxes - 1441-1516-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Steel Gray Hinged Door, Lid 9.843"" L x 7.874"" W (250.00mm x 200.00mm) X 5.906"" (150.00mm)"

"Box Metal, Steel Gray Hinged Door, Lid 9.843"" L x 7.874"" W (250.00mm x 200.00mm) X 5.906"" (150.00mm)"

Buy Now Datasheet
Enclosure, Wall Mount, Steel, Gray; Enclosure Type Nvent Hoffman - 91F4822 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Steel, Gray; Enclosure Type Nvent Hoffman
91F4822
Enclosure, Wall Mount, Steel, Gray; Enclosure Type Nvent Hoffman 91F4822
ENCLOSURE, WALL MOUNT, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:249.9mm; External Width - Metric:200mm; External Depth - Metric:150mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:249.9mm; External Width - Metric:200mm; External Depth - Metric:150mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site
ENCLOSURE;INSTRUMENT;NEMA 4;HINGED COVER;INLINE;250X200X150MM;STEEL;LTGRAY - 70066796 - Allied Electronics, Inc.
Fort Worth, TX, USA
ENCLOSURE;INSTRUMENT;NEMA 4;HINGED COVER;INLINE;250X200X150MM;STEEL;LTGRAY
70066796
ENCLOSURE;INSTRUMENT;NEMA 4;HINGED COVER;INLINE;250X200X150MM;STEEL;LTGRAY 70066796
ENCLOSURE;INSTRUMENT ;NEMA 4;HINGED COVER;INLINE;250X200 X150MM;STEEL;LTGRAY

ENCLOSURE;INSTRUMENT;NEMA 4;HINGED COVER;INLINE;250X200X150MM;STEEL;LTGRAY

Supplier's Site

Technical Specifications

  nVent Electric DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number LHC252015 1441-1516-ND 91F4822 70066796
Product Name INLINE, Type 4 Boxes Enclosure, Wall Mount, Steel, Gray; Enclosure Type Nvent Hoffman ENCLOSURE;INSTRUMENT;NEMA 4;HINGED COVER;INLINE;250X200X150MM;STEEL;LTGRAY
Length 10 inch (254 mm) 9.84 inch (250 mm)
Width 8 inch (203 mm) 7.87 inch (200 mm)
Depth 6 inch (152 mm) 5.91 inch (150 mm)
Material Steel Steel Steel; Steel Steel
NEMA Rating NEMA Enclosures; Type 4 NEMA Enclosures NEMA Enclosures; Type 4; Type 12
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - General Purpose Metal - 1411K - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5 inch (127 mm)
Width 2.2 inch (55.88 mm)
View Details
4 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Operator Protection Microscope Enclosure - AC632TMIC - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details