nVent Electric INLINE, Type 4 LHC201512

Description
Aesthetic styling, with an attractive, durable light-gray finish, makes INLINE Enclosures an excellent choice when style and functionality are important. INLINE Enclosures have an outward formed flange to prevent contaminants from entering the enclosure and are available in three versions: window door, hinged solid door and solid screw cover.
Request a Quote Datasheet
Description
Aesthetic styling, with an attractive, durable light-gray finish, makes INLINE Enclosures an excellent choice when style and functionality are important. INLINE Enclosures have an outward formed flange to prevent contaminants from entering the enclosure and are available in three versions: window door, hinged solid door and solid screw cover.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INLINE, Type 4 - LHC201512 - nVent Electric
St. Louis Park, MN, United States
INLINE, Type 4
LHC201512
INLINE, Type 4 LHC201512
Aesthetic styling, with an attractive, durable light-gray finish, makes INLINE Enclosures an excellent choice when style and functionality are important. INLINE Enclosures have an outward formed flange to prevent contaminants from entering the enclosure and are available in three versions: window door, hinged solid door and solid screw cover.

Aesthetic styling, with an attractive, durable light-gray finish, makes INLINE Enclosures an excellent choice when style and functionality are important. INLINE Enclosures have an outward formed flange to prevent contaminants from entering the enclosure and are available in three versions: window door, hinged solid door and solid screw cover.

Supplier's Site Datasheet
Boxes - 1441-1515-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Steel Gray Hinged Door, Lid 7.874"" L x 5.906"" W (200.00mm x 150.00mm) X 4.724"" (120.00mm)"

"Box Metal, Steel Gray Hinged Door, Lid 7.874"" L x 5.906"" W (200.00mm x 150.00mm) X 4.724"" (120.00mm)"

Buy Now Datasheet
ENCLOSURE;INSTRUMENT;NEMA 4;HINGED COVER;INLINE;200X150X120MM;STEEL;LTGRAY - 70066795 - Allied Electronics, Inc.
Fort Worth, TX, USA
ENCLOSURE;INSTRUMENT;NEMA 4;HINGED COVER;INLINE;200X150X120MM;STEEL;LTGRAY
70066795
ENCLOSURE;INSTRUMENT;NEMA 4;HINGED COVER;INLINE;200X150X120MM;STEEL;LTGRAY 70066795
ENCLOSURE;INSTRUMENT ;NEMA 4;HINGED COVER;INLINE;200X150 X120MM;STEEL;LTGRAY

ENCLOSURE;INSTRUMENT;NEMA 4;HINGED COVER;INLINE;200X150X120MM;STEEL;LTGRAY

Supplier's Site
Enclosure, Wall Mount, Steel, Gray; Enclosure Type Nvent Hoffman - 91F4821 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Steel, Gray; Enclosure Type Nvent Hoffman
91F4821
Enclosure, Wall Mount, Steel, Gray; Enclosure Type Nvent Hoffman 91F4821
ENCLOSURE, WALL MOUNT, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:199.9mm; External Width - Metric:150mm; External Depth - Metric:120mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:199.9mm; External Width - Metric:150mm; External Depth - Metric:120mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  nVent Electric DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number LHC201512 1441-1515-ND 70066795 91F4821
Product Name INLINE, Type 4 Boxes ENCLOSURE;INSTRUMENT;NEMA 4;HINGED COVER;INLINE;200X150X120MM;STEEL;LTGRAY Enclosure, Wall Mount, Steel, Gray; Enclosure Type Nvent Hoffman
Length 8 inch (203 mm) 7.87 inch (200 mm)
Width 6 inch (152 mm) 5.91 inch (150 mm)
Depth 5 inch (127 mm) 4.72 inch (120 mm)
Material Steel Steel Steel Steel; Steel
NEMA Rating NEMA Enclosures; Type 4 NEMA Enclosures; Type 4; Type 12 NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Keystone Electronics Corp.
Specs
Length 6.81 inch (173 mm)
Width 5.25 inch (133 mm)
Features RoHS Compliant
View Details
Type A Enclosure - PowderSafe™ AC710C - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 32 inch (813 mm)
View Details
Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details