nVent Electric INLINE, Type 4 LHC151512

Description
Aesthetic styling, with an attractive, durable light-gray finish, makes INLINE Enclosures an excellent choice when style and functionality are important. INLINE Enclosures have an outward formed flange to prevent contaminants from entering the enclosure and are available in three versions: window door, hinged solid door and solid screw cover.
Request a Quote Datasheet
Description
Aesthetic styling, with an attractive, durable light-gray finish, makes INLINE Enclosures an excellent choice when style and functionality are important. INLINE Enclosures have an outward formed flange to prevent contaminants from entering the enclosure and are available in three versions: window door, hinged solid door and solid screw cover.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INLINE, Type 4 - LHC151512 - nVent Electric
St. Louis Park, MN, United States
INLINE, Type 4
LHC151512
INLINE, Type 4 LHC151512
Aesthetic styling, with an attractive, durable light-gray finish, makes INLINE Enclosures an excellent choice when style and functionality are important. INLINE Enclosures have an outward formed flange to prevent contaminants from entering the enclosure and are available in three versions: window door, hinged solid door and solid screw cover.

Aesthetic styling, with an attractive, durable light-gray finish, makes INLINE Enclosures an excellent choice when style and functionality are important. INLINE Enclosures have an outward formed flange to prevent contaminants from entering the enclosure and are available in three versions: window door, hinged solid door and solid screw cover.

Supplier's Site Datasheet
Boxes - 1441-1514-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Steel Gray Hinged Door, Lid 5.906"" L x 5.906"" W (150.00mm x 150.00mm) X 4.724"" (120.00mm)"

"Box Metal, Steel Gray Hinged Door, Lid 5.906"" L x 5.906"" W (150.00mm x 150.00mm) X 4.724"" (120.00mm)"

Buy Now Datasheet
Enclosure - 20966919 - Radwell International
Willingboro, NJ, United States
Enclosure
20966919
Enclosure 20966919
ENCLOSURE, 150X150X120. FREE 2 YEAR RADWELL WARRANTY

ENCLOSURE, 150X150X120. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Enclosure, Wall Mount, Steel, Gray; Enclosure Type Nvent Hoffman - 91F4820 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Steel, Gray; Enclosure Type Nvent Hoffman
91F4820
Enclosure, Wall Mount, Steel, Gray; Enclosure Type Nvent Hoffman 91F4820
ENCLOSURE, WALL MOUNT, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:150.1mm; External Width - Metric:150mm; External Depth - Metric:120mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:150.1mm; External Width - Metric:150mm; External Depth - Metric:120mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet
ENCLOSURE;INSTRUMENT;NEMA 4;HINGED COVER;INLINE;150X150X120MM;STEEL;LTGRAY - 70066794 - Allied Electronics, Inc.
Fort Worth, TX, USA
ENCLOSURE;INSTRUMENT;NEMA 4;HINGED COVER;INLINE;150X150X120MM;STEEL;LTGRAY
70066794
ENCLOSURE;INSTRUMENT;NEMA 4;HINGED COVER;INLINE;150X150X120MM;STEEL;LTGRAY 70066794
ENCLOSURE;INSTRUMENT ;NEMA 4;HINGED COVER;INLINE;150X150 X120MM;STEEL;LTGRAY

ENCLOSURE;INSTRUMENT;NEMA 4;HINGED COVER;INLINE;150X150X120MM;STEEL;LTGRAY

Supplier's Site

Technical Specifications

  nVent Electric DigiKey Radwell International Newark, An Avnet Company Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number LHC151512 1441-1514-ND 20966919 91F4820 70066794
Product Name INLINE, Type 4 Boxes Enclosure Enclosure, Wall Mount, Steel, Gray; Enclosure Type Nvent Hoffman ENCLOSURE;INSTRUMENT;NEMA 4;HINGED COVER;INLINE;150X150X120MM;STEEL;LTGRAY
Length 6 inch (152 mm) 5.91 inch (150 mm)
Width 6 inch (152 mm) 5.91 inch (150 mm)
Depth 5 inch (127 mm) 4.72 inch (120 mm)
Material Steel Steel Steel; Steel Steel
NEMA Rating NEMA Enclosures; Type 4 NEMA Enclosures NEMA Enclosures; Type 4; Type 12
Unlock Full Specs
to access all available technical data

Similar Products

Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details
Hand Held Enclosures - 2832101 - RS Components, Ltd.
Specs
Length 4.72 inch (120 mm)
Depth 0.8661 inch (22 mm)
Material Polycarbonate; ABS; ABS
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details