nVent Electric Hood/Door/Cover LEDHLSWITCH

Description
HAZARDOUS LOCATION DOOR SWITCH, C1D2 LED LIGHT, .39X.71X1.10, GRAY, PLASTIC, CLASS 1, UL TYPE 4X, 5 FOOT CONNECTION CABLE, RATED CURRENT 5A / AC 250V, RATED VOLTAGE 0.25A / DC 250V, MAX LOAD 5 AMPS AT 30 VDC A. FREE 2 YEAR RADWELL WARRANTY
Description
HAZARDOUS LOCATION DOOR SWITCH, C1D2 LED LIGHT, .39X.71X1.10, GRAY, PLASTIC, CLASS 1, UL TYPE 4X, 5 FOOT CONNECTION CABLE, RATED CURRENT 5A / AC 250V, RATED VOLTAGE 0.25A / DC 250V, MAX LOAD 5 AMPS AT 30 VDC A. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Hood/Door/Cover - 50690686 - Radwell International
Willingboro, NJ, United States
Hood/Door/Cover
50690686
Hood/Door/Cover 50690686
HAZARDOUS LOCATION DOOR SWITCH, C1D2 LED LIGHT, .39X.71X1.10, GRAY, PLASTIC, CLASS 1, UL TYPE 4X, 5 FOOT CONNECTION CABLE, RATED CURRENT 5A / AC 250V, RATED VOLTAGE 0.25A / DC 250V, MAX LOAD 5 AMPS AT 30 VDC A. FREE 2 YEAR RADWELL WARRANTY

HAZARDOUS LOCATION DOOR SWITCH, C1D2 LED LIGHT, .39X.71X1.10, GRAY, PLASTIC, CLASS 1, UL TYPE 4X, 5 FOOT CONNECTION CABLE, RATED CURRENT 5A / AC 250V, RATED VOLTAGE 0.25A / DC 250V, MAX LOAD 5 AMPS AT 30 VDC A. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connector Bases and Covers
Product Number 50690686
Product Name Hood/Door/Cover
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1633010-1 - Powell Electronics, Inc.
TE Connectivity
Specs
Type Cap
View Details
4+4 Pos. Straight Panel or Board Mount Metal Backshell Kit for Gecko-MT - G125-96002-04-04-00 - Harwin Plc
Specs
Type Cap
Material Aluminum; Aluminium Alloy
Width 1.26 inch (32.05 mm)
View Details
Cover - 210-851 - WAGO
Specs
Type Cap
Width 1.04 inch (26.5 mm)
Length 0.7087 inch (18 mm)
View Details