nVent Electric Microswitch Type Nvent Hoffman LEDHLSWITCH

Description
Microswitch Type:-; Microswitch Actuator:-; Contact Configuration:-; Switch Terminals:Cable; Contact Current Max:-; Contact Voltage DC Nom:-; Product Range:-; Contact Voltage AC Nom:-; Operating Force Max:-; Contact Current DC Max:5ARoHS Compliant: Yes
Datasheet
Description
Microswitch Type:-; Microswitch Actuator:-; Contact Configuration:-; Switch Terminals:Cable; Contact Current Max:-; Contact Voltage DC Nom:-; Product Range:-; Contact Voltage AC Nom:-; Operating Force Max:-; Contact Current DC Max:5ARoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microswitch Type Nvent Hoffman - 55Y8181 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch Type Nvent Hoffman
55Y8181
Microswitch Type Nvent Hoffman 55Y8181
Microswitch Type:-; Microswitch Actuator:-; Contact Configuration:-; Switch Terminals:Cable; Contact Current Max:-; Contact Voltage DC Nom:-; Product Range:-; Contact Voltage AC Nom:-; Operating Force Max:-; Contact Current DC Max:5ARoHS Compliant: Yes

Microswitch Type:-; Microswitch Actuator:-; Contact Configuration:-; Switch Terminals:Cable; Contact Current Max:-; Contact Voltage DC Nom:-; Product Range:-; Contact Voltage AC Nom:-; Operating Force Max:-; Contact Current DC Max:5ARoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Snap Action Switches
Product Number 55Y8181
Product Name Microswitch Type Nvent Hoffman
Terminal Type Cable
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action Switches - 2351458-1 - TE Connectivity
Specs
Actuator Style Lever Style; Lever
Common Size Miniature
Actuator Material Metallic
View Details
2 suppliers
Specs
Actuator Style Pushbutton Style
Pole and Throw Specifications Single Pole, Single Throw (SPST); SPST-NC
Configuration Normally Closed (NC)
View Details
U2-016 - U2-016 - OTTO Controls
OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
Micro Switches - 7972508 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Plunger
Standards and Certifications RoHS
Configuration Normally Open (NO); Normally Closed (NC)
View Details