nVent Electric Cable Assembly, Low Voltage, 2M, 16Awg; Connector Type A Nvent Hoffman LEDD20C

Description
CABLE ASSEMBLY, LOW VOLTAGE, 2M, 16AWG; Connector Type A:Receptacle; Connector Type B:-; Cable Length - Imperial:6.5ft; Cable Length - Metric:2m; Jacket Color:-; Product Range:- RoHS Compliant: No
Datasheet
Description
CABLE ASSEMBLY, LOW VOLTAGE, 2M, 16AWG; Connector Type A:Receptacle; Connector Type B:-; Cable Length - Imperial:6.5ft; Cable Length - Metric:2m; Jacket Color:-; Product Range:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly, Low Voltage, 2M, 16Awg; Connector Type A Nvent Hoffman - 69W1105 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Low Voltage, 2M, 16Awg; Connector Type A Nvent Hoffman
69W1105
Cable Assembly, Low Voltage, 2M, 16Awg; Connector Type A Nvent Hoffman 69W1105
CABLE ASSEMBLY, LOW VOLTAGE, 2M, 16AWG; Connector Type A:Receptacle; Connector Type B:-; Cable Length - Imperial:6.5ft; Cable Length - Metric:2m; Jacket Color:-; Product Range:- RoHS Compliant: No

CABLE ASSEMBLY, LOW VOLTAGE, 2M, 16AWG; Connector Type A:Receptacle; Connector Type B:-; Cable Length - Imperial:6.5ft; Cable Length - Metric:2m; Jacket Color:-; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 69W1105
Product Name Cable Assembly, Low Voltage, 2M, 16Awg; Connector Type A Nvent Hoffman
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
USB CABLES - 10114549-1500LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Ethernet Cable - 102618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details