nVent Electric Cable Assembly, Low Voltage, 1M, 16Awg; Connector Type A Nvent Hoffman LEDD10E

Description
CABLE ASSEMBLY, LOW VOLTAGE, 1M, 16AWG; Connector Type A:Receptacle; Connector Type B:Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:-; Product Range:- RoHS Compliant: No
Datasheet
Description
CABLE ASSEMBLY, LOW VOLTAGE, 1M, 16AWG; Connector Type A:Receptacle; Connector Type B:Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:-; Product Range:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly, Low Voltage, 1M, 16Awg; Connector Type A Nvent Hoffman - 69W1102 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Low Voltage, 1M, 16Awg; Connector Type A Nvent Hoffman
69W1102
Cable Assembly, Low Voltage, 1M, 16Awg; Connector Type A Nvent Hoffman 69W1102
CABLE ASSEMBLY, LOW VOLTAGE, 1M, 16AWG; Connector Type A:Receptacle; Connector Type B:Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:-; Product Range:- RoHS Compliant: No

CABLE ASSEMBLY, LOW VOLTAGE, 1M, 16AWG; Connector Type A:Receptacle; Connector Type B:Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:-; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 69W1102
Product Name Cable Assembly, Low Voltage, 1M, 16Awg; Connector Type A Nvent Hoffman
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10093084-3070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Interface Adapters & Converters - 100789 - RS Components, Ltd.
Specs
Application Computer
Connector Type D-sub, 9-Pin
Gender Male-Male
View Details