nVent Electric Cable Assembly, Low Voltage, 2M, 16Awg; Connector Type A Nvent Hoffman LEDA20C

Description
CABLE ASSEMBLY, LOW VOLTAGE, 2M, 16AWG; Connector Type A:Receptacle; Connector Type B:-; Cable Length - Imperial:6.5ft; Cable Length - Metric:2m; Jacket Color:-; Product Range:- RoHS Compliant: No
Datasheet
Description
CABLE ASSEMBLY, LOW VOLTAGE, 2M, 16AWG; Connector Type A:Receptacle; Connector Type B:-; Cable Length - Imperial:6.5ft; Cable Length - Metric:2m; Jacket Color:-; Product Range:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly, Low Voltage, 2M, 16Awg; Connector Type A Nvent Hoffman - 69W1099 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Low Voltage, 2M, 16Awg; Connector Type A Nvent Hoffman
69W1099
Cable Assembly, Low Voltage, 2M, 16Awg; Connector Type A Nvent Hoffman 69W1099
CABLE ASSEMBLY, LOW VOLTAGE, 2M, 16AWG; Connector Type A:Receptacle; Connector Type B:-; Cable Length - Imperial:6.5ft; Cable Length - Metric:2m; Jacket Color:-; Product Range:- RoHS Compliant: No

CABLE ASSEMBLY, LOW VOLTAGE, 2M, 16AWG; Connector Type A:Receptacle; Connector Type B:-; Cable Length - Imperial:6.5ft; Cable Length - Metric:2m; Jacket Color:-; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 69W1099
Product Name Cable Assembly, Low Voltage, 2M, 16Awg; Connector Type A Nvent Hoffman
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Truck Overmolded J1939 9pin female to DB9 female - QLC16012 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2020HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details