nVent Electric Cable Assembly, Low Voltage, 1M, 16Awg; Connector Type A Nvent Hoffman LEDA10E

Description
CABLE ASSEMBLY, LOW VOLTAGE, 1M, 16AWG; Connector Type A:Receptacle; Connector Type B:Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:-; Product Range:- RoHS Compliant: No
Datasheet
Description
CABLE ASSEMBLY, LOW VOLTAGE, 1M, 16AWG; Connector Type A:Receptacle; Connector Type B:Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:-; Product Range:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly, Low Voltage, 1M, 16Awg; Connector Type A Nvent Hoffman - 52W5224 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Low Voltage, 1M, 16Awg; Connector Type A Nvent Hoffman
52W5224
Cable Assembly, Low Voltage, 1M, 16Awg; Connector Type A Nvent Hoffman 52W5224
CABLE ASSEMBLY, LOW VOLTAGE, 1M, 16AWG; Connector Type A:Receptacle; Connector Type B:Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:-; Product Range:- RoHS Compliant: No

CABLE ASSEMBLY, LOW VOLTAGE, 1M, 16AWG; Connector Type A:Receptacle; Connector Type B:Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:-; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 52W5224
Product Name Cable Assembly, Low Voltage, 1M, 16Awg; Connector Type A Nvent Hoffman
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SCANIA 16 PIN Cable Autocom DS150 Truck cable - QLC16092 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details