nVent Electric Enclosure, Box, Grey, Steel; Enclosure Type Nvent Hoffman L-HC236016

Description
ENCLOSURE, BOX, GREY, STEEL; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:154.9mm; External Width - Metric:230mm; External Depth - Metric:600mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, BOX, GREY, STEEL; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:154.9mm; External Width - Metric:230mm; External Depth - Metric:600mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Box, Grey, Steel; Enclosure Type Nvent Hoffman - 70C5617 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Box, Grey, Steel; Enclosure Type Nvent Hoffman
70C5617
Enclosure, Box, Grey, Steel; Enclosure Type Nvent Hoffman 70C5617
ENCLOSURE, BOX, GREY, STEEL; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:154.9mm; External Width - Metric:230mm; External Depth - Metric:600mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, BOX, GREY, STEEL; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:154.9mm; External Width - Metric:230mm; External Depth - Metric:600mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 70C5617
Product Name Enclosure, Box, Grey, Steel; Enclosure Type Nvent Hoffman
Length 6.1 inch (155 mm)
Width 9.06 inch (230 mm)
Depth 23.62 inch (600 mm)
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117787 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.93 inch (49 mm)
Width 3.46 inch (88 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418ER8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 24 inch (610 mm)
View Details
4 suppliers