nVent Electric Enclosure, Wall Mount, Stainless Steel; Enclosure Type Nvent Hoffman HSDH302412SS

Description
ENCLOSURE, WALL MOUNT, STAINLESS STEEL; Enclosure Type:Wall Mount; Enclosure Material:Stainless Steel; External Height - Metric:844mm; External Width - Metric:610mm; External Depth - Metric:305mm; IP Rating:IP69K; Body Color:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, WALL MOUNT, STAINLESS STEEL; Enclosure Type:Wall Mount; Enclosure Material:Stainless Steel; External Height - Metric:844mm; External Width - Metric:610mm; External Depth - Metric:305mm; IP Rating:IP69K; Body Color:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Wall Mount, Stainless Steel; Enclosure Type Nvent Hoffman - 84AC6185 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Stainless Steel; Enclosure Type Nvent Hoffman
84AC6185
Enclosure, Wall Mount, Stainless Steel; Enclosure Type Nvent Hoffman 84AC6185
ENCLOSURE, WALL MOUNT, STAINLESS STEEL; Enclosure Type:Wall Mount; Enclosure Material:Stainless Steel; External Height - Metric:844mm; External Width - Metric:610mm; External Depth - Metric:305mm; IP Rating:IP69K; Body Color:- RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, STAINLESS STEEL; Enclosure Type:Wall Mount; Enclosure Material:Stainless Steel; External Height - Metric:844mm; External Width - Metric:610mm; External Depth - Metric:305mm; IP Rating:IP69K; Body Color:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 84AC6185
Product Name Enclosure, Wall Mount, Stainless Steel; Enclosure Type Nvent Hoffman
Length 33.23 inch (844 mm)
Width 24.02 inch (610 mm)
Depth 12.01 inch (305 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details