nVent Electric Enclosure, Wall Mount, Stainless Steel; Enclosure Type Nvent Hoffman HSDH242008SS

Description
ENCLOSURE, WALL MOUNT, STAINLESS STEEL; Enclosure Type:Wall Mount; Enclosure Material:Stainless Steel; External Height - Metric:663mm; External Width - Metric:508mm; External Depth - Metric:203mm; IP Rating:IP69K; Body Color:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, WALL MOUNT, STAINLESS STEEL; Enclosure Type:Wall Mount; Enclosure Material:Stainless Steel; External Height - Metric:663mm; External Width - Metric:508mm; External Depth - Metric:203mm; IP Rating:IP69K; Body Color:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Wall Mount, Stainless Steel; Enclosure Type Nvent Hoffman - 84AC6176 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Stainless Steel; Enclosure Type Nvent Hoffman
84AC6176
Enclosure, Wall Mount, Stainless Steel; Enclosure Type Nvent Hoffman 84AC6176
ENCLOSURE, WALL MOUNT, STAINLESS STEEL; Enclosure Type:Wall Mount; Enclosure Material:Stainless Steel; External Height - Metric:663mm; External Width - Metric:508mm; External Depth - Metric:203mm; IP Rating:IP69K; Body Color:- RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, STAINLESS STEEL; Enclosure Type:Wall Mount; Enclosure Material:Stainless Steel; External Height - Metric:663mm; External Width - Metric:508mm; External Depth - Metric:203mm; IP Rating:IP69K; Body Color:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 84AC6176
Product Name Enclosure, Wall Mount, Stainless Steel; Enclosure Type Nvent Hoffman
Length 26.1 inch (663 mm)
Width 20 inch (508 mm)
Depth 7.99 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117651 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 2.17 inch (55 mm)
Width 3.86 inch (98 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455Q2201BU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Rounded Rectangle
Length 8.66 inch (220 mm)
View Details
3 suppliers