nVent Electric Enclosure, Wall Mount, Stainless Steel; Enclosure Type Nvent Hoffman HSDH201608SS

Description
ENCLOSURE, WALL MOUNT, STAINLESS STEEL; Enclosure Type:Wall Mount; Enclosure Material:Stainless Steel; External Height - Metric:562mm; External Width - Metric:406mm; External Depth - Metric:203mm; IP Rating:IP69K; Body Color:- RoHS Compliant: Yes
Description
ENCLOSURE, WALL MOUNT, STAINLESS STEEL; Enclosure Type:Wall Mount; Enclosure Material:Stainless Steel; External Height - Metric:562mm; External Width - Metric:406mm; External Depth - Metric:203mm; IP Rating:IP69K; Body Color:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Nvent Hoffman Wall Mount Enclosure (part number 84AC6171) is constructed from 14 gauge Type 304 stainless steel, designed for durability and resistance to corrosion. It features a 15-degree sloped top to facilitate runoff of water and cleaning solutions, preventing fluid pooling. The enclosure is rated IP69K, making it suitable for high-pressure and high-temperature washdown cleaning, particularly in food and beverage applications. The enclosure includes a replaceable FDA-grade silicone gasket that complies with FDA guidelines, enhancing hygiene by resisting bacteria growth and chemical absorption. Internally mounted hinges and crevice-free latch surfaces minimize bacteria-harboring catch points. The design incorporates a solid back with no pre-tapped mounting holes for easy weld mounting, and it supports a 105-degree door opening for convenient access. The enclosure is UL 508A listed and classified to IEC 60529, ensuring compliance with industry standards for safety and performance.

Datasheet Summary
Powered by GS/AI

The Nvent Hoffman Wall Mount Enclosure (part number 84AC6171) is constructed from 14 gauge Type 304 stainless steel, designed for durability and resistance to corrosion. It features a 15-degree sloped top to facilitate runoff of water and cleaning solutions, preventing fluid pooling. The enclosure is rated IP69K, making it suitable for high-pressure and high-temperature washdown cleaning, particularly in food and beverage applications. The enclosure includes a replaceable FDA-grade silicone gasket that complies with FDA guidelines, enhancing hygiene by resisting bacteria growth and chemical absorption. Internally mounted hinges and crevice-free latch surfaces minimize bacteria-harboring catch points. The design incorporates a solid back with no pre-tapped mounting holes for easy weld mounting, and it supports a 105-degree door opening for convenient access. The enclosure is UL 508A listed and classified to IEC 60529, ensuring compliance with industry standards for safety and performance.

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Wall Mount, Stainless Steel; Enclosure Type Nvent Hoffman - 84AC6171 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Stainless Steel; Enclosure Type Nvent Hoffman
84AC6171
Enclosure, Wall Mount, Stainless Steel; Enclosure Type Nvent Hoffman 84AC6171
ENCLOSURE, WALL MOUNT, STAINLESS STEEL; Enclosure Type:Wall Mount; Enclosure Material:Stainless Steel; External Height - Metric:562mm; External Width - Metric:406mm; External Depth - Metric:203mm; IP Rating:IP69K; Body Color:- RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, STAINLESS STEEL; Enclosure Type:Wall Mount; Enclosure Material:Stainless Steel; External Height - Metric:562mm; External Width - Metric:406mm; External Depth - Metric:203mm; IP Rating:IP69K; Body Color:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 84AC6171
Product Name Enclosure, Wall Mount, Stainless Steel; Enclosure Type Nvent Hoffman
Length 22.13 inch (562 mm)
Width 15.98 inch (406 mm)
Depth 7.99 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Keystone Electronics Corp.
Specs
Length 4 inch (102 mm)
Width 2.87 inch (73 mm)
Features RoHS Compliant
View Details
Operator Protection Microscope Enclosure - AC632TMIC - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details
Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details