nVent Electric Enclosure, Multipurpose, Ss, Grey; Enclosure Type Nvent Hoffman HH13SS04004X

Description
ENCLOSURE, MULTIPURPOSE, SS, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:495mm; External Width - Metric:363mm; External Depth - Metric:155mm; IP Rating:-; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, MULTIPURPOSE, SS, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:495mm; External Width - Metric:363mm; External Depth - Metric:155mm; IP Rating:-; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Multipurpose, Ss, Grey; Enclosure Type Nvent Hoffman - 69AC5188 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Ss, Grey; Enclosure Type Nvent Hoffman
69AC5188
Enclosure, Multipurpose, Ss, Grey; Enclosure Type Nvent Hoffman 69AC5188
ENCLOSURE, MULTIPURPOSE, SS, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:495mm; External Width - Metric:363mm; External Depth - Metric:155mm; IP Rating:-; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, SS, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:495mm; External Width - Metric:363mm; External Depth - Metric:155mm; IP Rating:-; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 69AC5188
Product Name Enclosure, Multipurpose, Ss, Grey; Enclosure Type Nvent Hoffman
Length 19.49 inch (495 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
TK Series Enclosures - 129-455 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 1.97 inch (50.04 mm)
View Details
3 suppliers
IP68 Heat-Sink Aluminum Enclosure - AWN Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 2.56 to 12.2 inch (65 to 310 mm)
View Details
System enclosure - 850-825 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 6.3 inch (160 mm)
Depth 6.3 inch (160 mm)
View Details
2 suppliers