nVent Electric Enclosure, Multipurpose, Steel, Grey; Enclosure Type Nvent Hoffman HH09MS61004

Description
ENCLOSURE, MULTIPURPOSE, STEEL, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:370.3mm; External Width - Metric:246mm; External Depth - Metric:117mm; IP Rating:-; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, MULTIPURPOSE, STEEL, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:370.3mm; External Width - Metric:246mm; External Depth - Metric:117mm; IP Rating:-; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Multipurpose, Steel, Grey; Enclosure Type Nvent Hoffman - 69AC5176 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Steel, Grey; Enclosure Type Nvent Hoffman
69AC5176
Enclosure, Multipurpose, Steel, Grey; Enclosure Type Nvent Hoffman 69AC5176
ENCLOSURE, MULTIPURPOSE, STEEL, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:370.3mm; External Width - Metric:246mm; External Depth - Metric:117mm; IP Rating:-; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, STEEL, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:370.3mm; External Width - Metric:246mm; External Depth - Metric:117mm; IP Rating:-; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 69AC5176
Product Name Enclosure, Multipurpose, Steel, Grey; Enclosure Type Nvent Hoffman
Length 14.58 inch (370 mm)
Unlock Full Specs
to access all available technical data

Similar Products

EMC Shielded Enclosure With Detachable Panels - AUPE series - Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular; Square (optional feature)
Length 2.6 to 5.22 inch (66 to 132 mm)
View Details
General Purpose Enclosures - 1228923 - RS Components, Ltd.
Specs
Shape Rectangular
Length 12.99 inch (330 mm)
Width 12.99 inch (330 mm)
View Details
Interlinking block - CPX-M-GE-EV-S-PP-5POL - Festo Corporation
Specs
Type Junction Box
Material Aluminum
View Details