DATA INTERFACE PORT, USB, 2 PORT, SS; No. of Ports:2 Port; Interface Configuration:120V Duplex GFCI Receptacle, 5A Circuit Breaker, USB Type A, USB Type A; Housing Material:Stainless Steel; NEMA Rating:NEMA 12; Protocol:USB RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | 79K6840 |
| Product Name | Data Interface Port, Usb, 2 Port, Ss; No. Of Ports Nvent Hoffman |