nVent Electric Data Interface Port, Modbus, 1Port Steel; No. Of Ports Nvent Hoffman HGF5TMB

Description
DATA INTERFACE PORT, MODBUS, 1PORT STEEL; No. of Ports:1 Port; Interface Configuration:120V Duplex GFCI Receptacle, 5A Circuit Breaker, DB9F; Housing Material:Steel; NEMA Rating:NEMA 12; Protocol:Modbus; Product Range:- RoHS Compliant: Yes
Datasheet
Description
DATA INTERFACE PORT, MODBUS, 1PORT STEEL; No. of Ports:1 Port; Interface Configuration:120V Duplex GFCI Receptacle, 5A Circuit Breaker, DB9F; Housing Material:Steel; NEMA Rating:NEMA 12; Protocol:Modbus; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Interface Port, Modbus, 1Port Steel; No. Of Ports Nvent Hoffman - 79K6832 - Newark, An Avnet Company
Chicago, IL, United States
Data Interface Port, Modbus, 1Port Steel; No. Of Ports Nvent Hoffman
79K6832
Data Interface Port, Modbus, 1Port Steel; No. Of Ports Nvent Hoffman 79K6832
DATA INTERFACE PORT, MODBUS, 1PORT STEEL; No. of Ports:1 Port; Interface Configuration:120V Duplex GFCI Receptacle, 5A Circuit Breaker, DB9F; Housing Material:Steel; NEMA Rating:NEMA 12; Protocol:Modbus; Product Range:- RoHS Compliant: Yes

DATA INTERFACE PORT, MODBUS, 1PORT STEEL; No. of Ports:1 Port; Interface Configuration:120V Duplex GFCI Receptacle, 5A Circuit Breaker, DB9F; Housing Material:Steel; NEMA Rating:NEMA 12; Protocol:Modbus; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 79K6832
Product Name Data Interface Port, Modbus, 1Port Steel; No. Of Ports Nvent Hoffman
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - A-0702B -  - VICFUSE
Specs
Rated AC Voltage 125 to 250 volts
Rated DC Voltage 12 volts
Rated Current 1 to 20 amps
View Details
Thermal Circuit Breaker, 1P, 10A; Product Range Potter&brumfield Te Connectivity - 75Y3952 - Newark, An Avnet Company
Specs
Rated AC Voltage 250 volts
Rated DC Voltage 50 volts
Rated Current 10 amps
View Details
140G 125A Frame Molded Case Ckt-Bkr - 140G-G3C4-C40 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Number of Poles 4
Features Molded Case Circuit Breaker
View Details
Circuit Breakers - 2946-8000-0099/0000-4163-ND - DigiKey
Specs
Rated Current 8 amps
Features Trip Indicator
Text for Mounting Holder
View Details