nVent Electric Data Interface Port, Snp, 1 Port, Pc; No. Of Ports Nvent Hoffman HGF5GESNPCC

Description
DATA INTERFACE PORT, SNP, 1 PORT, PC; No. of Ports:1 Port; Interface Configuration:120V Duplex GFCI Receptacle, 5A Circuit Breaker, DB15F; Housing Material:PC (Polycarbonate); NEMA Rating:NEMA 12; Protocol:SNP; Product Range:- RoHS Compliant: Yes
Datasheet
Description
DATA INTERFACE PORT, SNP, 1 PORT, PC; No. of Ports:1 Port; Interface Configuration:120V Duplex GFCI Receptacle, 5A Circuit Breaker, DB15F; Housing Material:PC (Polycarbonate); NEMA Rating:NEMA 12; Protocol:SNP; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Interface Port, Snp, 1 Port, Pc; No. Of Ports Nvent Hoffman - 83K8391 - Newark, An Avnet Company
Chicago, IL, United States
Data Interface Port, Snp, 1 Port, Pc; No. Of Ports Nvent Hoffman
83K8391
Data Interface Port, Snp, 1 Port, Pc; No. Of Ports Nvent Hoffman 83K8391
DATA INTERFACE PORT, SNP, 1 PORT, PC; No. of Ports:1 Port; Interface Configuration:120V Duplex GFCI Receptacle, 5A Circuit Breaker, DB15F; Housing Material:PC (Polycarbonate); NEMA Rating:NEMA 12; Protocol:SNP; Product Range:- RoHS Compliant: Yes

DATA INTERFACE PORT, SNP, 1 PORT, PC; No. of Ports:1 Port; Interface Configuration:120V Duplex GFCI Receptacle, 5A Circuit Breaker, DB15F; Housing Material:PC (Polycarbonate); NEMA Rating:NEMA 12; Protocol:SNP; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 83K8391
Product Name Data Interface Port, Snp, 1 Port, Pc; No. Of Ports Nvent Hoffman
Unlock Full Specs
to access all available technical data