nVent Electric Data Interface Port, Profinet, 1Port, Pc; No. Of Ports Nvent Hoffman HGF5ETHCC

Description
DATA INTERFACE PORT, PROFINET, 1PORT, PC; No. of Ports:1 Port; Interface Configuration:120V Duplex GFCI Receptacle, 5A Circuit Breaker, RJ45; Housing Material:PC (Polycarbonate); NEMA Rating:NEMA 12; Protocol:Ethernet/Pr ofiNet RoHS Compliant: Yes
Datasheet
Description
DATA INTERFACE PORT, PROFINET, 1PORT, PC; No. of Ports:1 Port; Interface Configuration:120V Duplex GFCI Receptacle, 5A Circuit Breaker, RJ45; Housing Material:PC (Polycarbonate); NEMA Rating:NEMA 12; Protocol:Ethernet/Pr ofiNet RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Interface Port, Profinet, 1Port, Pc; No. Of Ports Nvent Hoffman - 79K6816 - Newark, An Avnet Company
Chicago, IL, United States
Data Interface Port, Profinet, 1Port, Pc; No. Of Ports Nvent Hoffman
79K6816
Data Interface Port, Profinet, 1Port, Pc; No. Of Ports Nvent Hoffman 79K6816
DATA INTERFACE PORT, PROFINET, 1PORT, PC; No. of Ports:1 Port; Interface Configuration:120V Duplex GFCI Receptacle, 5A Circuit Breaker, RJ45; Housing Material:PC (Polycarbonate); NEMA Rating:NEMA 12; Protocol:Ethernet/Pr ofiNet RoHS Compliant: Yes

DATA INTERFACE PORT, PROFINET, 1PORT, PC; No. of Ports:1 Port; Interface Configuration:120V Duplex GFCI Receptacle, 5A Circuit Breaker, RJ45; Housing Material:PC (Polycarbonate); NEMA Rating:NEMA 12; Protocol:Ethernet/ProfiNet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 79K6816
Product Name Data Interface Port, Profinet, 1Port, Pc; No. Of Ports Nvent Hoffman
Unlock Full Specs
to access all available technical data