nVent Electric Filter Fan, 159 Cfm, 24Vdc, Grey; Product Range Nvent Hoffman HF1024514

Description
FILTER FAN, 159 CFM, 24VDC, GREY; Product Range:HF Series; Enclosure Material:Plastic; Cooling Capacity:-; External Height - Metric:257.3mm; External Width - Metric:258mm; External Depth - Metric:119mm RoHS Compliant: Yes
Description
FILTER FAN, 159 CFM, 24VDC, GREY; Product Range:HF Series; Enclosure Material:Plastic; Cooling Capacity:-; External Height - Metric:257.3mm; External Width - Metric:258mm; External Depth - Metric:119mm RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Filter Fan, part number 98Y5669, offers a free airflow rate of 159 CFM (270 m¬=/hr) and operates at a voltage of 24V DC. It is designed for side mounting in enclosures and features a click-fit design for easy installation without the need for tools. The fan is constructed from UV-resistant plastic in a light gray finish (RAL 7035) and is compliant with UL/cUL and CE standards, ensuring reliability in various applications. This model is suitable for use in industrial automation, automotive assembly, package handling equipment, food and beverage process controls, and wind energy systems. It operates effectively within a temperature range of -4°F to 149°F (-20°C to 65°C) and has a service life of approximately 61,000 hours. The fan includes terminal block connections and offers optional accessories such as replacement filters and thermostats to enhance energy efficiency and extend service life.

Datasheet Summary
Powered by GS/AI

The Filter Fan, part number 98Y5669, offers a free airflow rate of 159 CFM (270 m¬=/hr) and operates at a voltage of 24V DC. It is designed for side mounting in enclosures and features a click-fit design for easy installation without the need for tools. The fan is constructed from UV-resistant plastic in a light gray finish (RAL 7035) and is compliant with UL/cUL and CE standards, ensuring reliability in various applications. This model is suitable for use in industrial automation, automotive assembly, package handling equipment, food and beverage process controls, and wind energy systems. It operates effectively within a temperature range of -4°F to 149°F (-20°C to 65°C) and has a service life of approximately 61,000 hours. The fan includes terminal block connections and offers optional accessories such as replacement filters and thermostats to enhance energy efficiency and extend service life.

Suppliers

Company
Product
Description
Supplier Links
Filter Fan, 159 Cfm, 24Vdc, Grey; Product Range Nvent Hoffman - 98Y5669 - Newark, An Avnet Company
Chicago, IL, United States
Filter Fan, 159 Cfm, 24Vdc, Grey; Product Range Nvent Hoffman
98Y5669
Filter Fan, 159 Cfm, 24Vdc, Grey; Product Range Nvent Hoffman 98Y5669
FILTER FAN, 159 CFM, 24VDC, GREY; Product Range:HF Series; Enclosure Material:Plastic; Cooling Capacity:-; External Height - Metric:257.3mm; External Width - Metric:258mm; External Depth - Metric:119mm RoHS Compliant: Yes

FILTER FAN, 159 CFM, 24VDC, GREY; Product Range:HF Series; Enclosure Material:Plastic; Cooling Capacity:-; External Height - Metric:257.3mm; External Width - Metric:258mm; External Depth - Metric:119mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Air Conditioners
Product Number 98Y5669
Product Name Filter Fan, 159 Cfm, 24Vdc, Grey; Product Range Nvent Hoffman
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Panel Guard System -  - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 2500 BTU/hr (264 to 733 W)
View Details
Air Coolers - 275293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 321 BTU/hr (94.09 W)
Voltage 24 V
View Details
Ducted Wine Cellar Cooling System, Wine Guardian -  - Air Innovations LLC
Specs
Type Central; Low Temp Air Conditioning
Application Residential; Commercial; Spot Cooling; Wine Cellars, Art, Documents, Instrument, Fur, Niche Environments
Cooling Capacity 1000 to 16720 BTU/hr (293 to 4901 W)
View Details