nVent Electric Filter Fan, 159 Cfm, 24Vdc, Grey; Product Range Nvent Hoffman HF1024414

Description
FILTER FAN, 159 CFM, 24VDC, GREY; Product Range:HF Series; Enclosure Material:Plastic; Cooling Capacity:-; External Height - Metric:257.3mm; External Width - Metric:258mm; External Depth - Metric:119mm RoHS Compliant: Yes
Datasheet
Description
FILTER FAN, 159 CFM, 24VDC, GREY; Product Range:HF Series; Enclosure Material:Plastic; Cooling Capacity:-; External Height - Metric:257.3mm; External Width - Metric:258mm; External Depth - Metric:119mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter Fan, 159 Cfm, 24Vdc, Grey; Product Range Nvent Hoffman - 98Y5667 - Newark, An Avnet Company
Chicago, IL, United States
Filter Fan, 159 Cfm, 24Vdc, Grey; Product Range Nvent Hoffman
98Y5667
Filter Fan, 159 Cfm, 24Vdc, Grey; Product Range Nvent Hoffman 98Y5667
FILTER FAN, 159 CFM, 24VDC, GREY; Product Range:HF Series; Enclosure Material:Plastic; Cooling Capacity:-; External Height - Metric:257.3mm; External Width - Metric:258mm; External Depth - Metric:119mm RoHS Compliant: Yes

FILTER FAN, 159 CFM, 24VDC, GREY; Product Range:HF Series; Enclosure Material:Plastic; Cooling Capacity:-; External Height - Metric:257.3mm; External Width - Metric:258mm; External Depth - Metric:119mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Air Conditioners
Product Number 98Y5667
Product Name Filter Fan, 159 Cfm, 24Vdc, Grey; Product Range Nvent Hoffman
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Air Coolers - 275288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 178 BTU/hr (52.17 W)
Voltage 24 V
View Details
HEPAir Cleanroom HVAC System -  - Air Innovations LLC
Specs
Type Central;  Precision Cooling
Application Commercial; Industrial; Cleanroom; Hospital / Medical
View Details
Hazardous Location Duty Enclosure Cooler System - Hazloc Vortex AC - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 5000 BTU/hr (264 to 1466 W)
View Details
Electrical - Climate Control - Air Conditioners - Indoor - DTS3141A460LG - Hammond Manufacturing Company Inc.
Specs
Type Enclosure
Application Industrial
View Details