nVent Electric Filter Fan, 70 Cfm, 230Vac, Black; Product Range Nvent Hoffman HF0926413

Description
FILTER FAN, 70 CFM, 230VAC, BLACK; Product Range:HF Series; Enclosure Material:Plastic; Cooling Capacity:-; External Height - Metric:208mm; External Width - Metric:209mm; External Depth - Metric:105mm; External Height - Imperial:8.2"RoHS Compliant: Yes
Datasheet
Description
FILTER FAN, 70 CFM, 230VAC, BLACK; Product Range:HF Series; Enclosure Material:Plastic; Cooling Capacity:-; External Height - Metric:208mm; External Width - Metric:209mm; External Depth - Metric:105mm; External Height - Imperial:8.2"RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter Fan, 70 Cfm, 230Vac, Black; Product Range Nvent Hoffman - 98Y5658 - Newark, An Avnet Company
Chicago, IL, United States
Filter Fan, 70 Cfm, 230Vac, Black; Product Range Nvent Hoffman
98Y5658
Filter Fan, 70 Cfm, 230Vac, Black; Product Range Nvent Hoffman 98Y5658
FILTER FAN, 70 CFM, 230VAC, BLACK; Product Range:HF Series; Enclosure Material:Plastic; Cooling Capacity:-; External Height - Metric:208mm; External Width - Metric:209mm; External Depth - Metric:105mm; External Height - Imperial:8.2"RoHS Compliant: Yes

FILTER FAN, 70 CFM, 230VAC, BLACK; Product Range:HF Series; Enclosure Material:Plastic; Cooling Capacity:-; External Height - Metric:208mm; External Width - Metric:209mm; External Depth - Metric:105mm; External Height - Imperial:8.2"RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Air Conditioners
Product Number 98Y5658
Product Name Filter Fan, 70 Cfm, 230Vac, Black; Product Range Nvent Hoffman
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Hazardous Location Duty Enclosure Cooler System - Hazloc Vortex AC - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 5000 BTU/hr (264 to 1466 W)
View Details
Air Coolers - 275293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 321 BTU/hr (94.09 W)
Voltage 24 V
View Details
Custom Humidity Control Solutions -  - Air Innovations LLC
Specs
Type Central;  Precision Cooling
Application Commercial; Industrial; Military
View Details