nVent Electric Filter Fan, 35 Cfm, 24Vdc, Grey; Product Range Nvent Hoffman HF0524414

Description
FILTER FAN, 35 CFM, 24VDC, GREY; Product Range:HF Series; Enclosure Material:Plastic; Cooling Capacity:-; External Height - Metric:156.2mm; External Width - Metric:157mm; External Depth - Metric:101mm; External Height - Imperial:6.2"RoHS Compliant: Yes
Datasheet
Description
FILTER FAN, 35 CFM, 24VDC, GREY; Product Range:HF Series; Enclosure Material:Plastic; Cooling Capacity:-; External Height - Metric:156.2mm; External Width - Metric:157mm; External Depth - Metric:101mm; External Height - Imperial:6.2"RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter Fan, 35 Cfm, 24Vdc, Grey; Product Range Nvent Hoffman - 98Y5643 - Newark, An Avnet Company
Chicago, IL, United States
Filter Fan, 35 Cfm, 24Vdc, Grey; Product Range Nvent Hoffman
98Y5643
Filter Fan, 35 Cfm, 24Vdc, Grey; Product Range Nvent Hoffman 98Y5643
FILTER FAN, 35 CFM, 24VDC, GREY; Product Range:HF Series; Enclosure Material:Plastic; Cooling Capacity:-; External Height - Metric:156.2mm; External Width - Metric:157mm; External Depth - Metric:101mm; External Height - Imperial:6.2"RoHS Compliant: Yes

FILTER FAN, 35 CFM, 24VDC, GREY; Product Range:HF Series; Enclosure Material:Plastic; Cooling Capacity:-; External Height - Metric:156.2mm; External Width - Metric:157mm; External Depth - Metric:101mm; External Height - Imperial:6.2"RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Air Conditioners
Product Number 98Y5643
Product Name Filter Fan, 35 Cfm, 24Vdc, Grey; Product Range Nvent Hoffman
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Hazardous Location Duty Enclosure Cooler System - Hazloc Vortex AC - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 5000 BTU/hr (264 to 1466 W)
View Details
Air Coolers - 275293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 321 BTU/hr (94.09 W)
Voltage 24 V
View Details
Ducted Split Wine Cellar Cooling Units -  - Air Innovations LLC
Specs
Type Split; Low Temp Air Conditioning
Application Residential; Commercial; Wine Cellars, Art, Documents, Instrument, Fur, Niche Environments
Cooling Capacity 1000 to 16195 BTU/hr (293 to 4747 W)
View Details